Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer CU-6530 6.3 MP CCD Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CU-6530
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.K0103.004
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11315
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer CU-6530 6.3 MP CCD Blue :
The short editorial description of Acer CU-6530 6.3 MP CCD Blue

CU-6530 6,3 megaixel, CCD, 2934 x 2171, LCD, 2,12.7 cm (5"), USB 2.0
More>>>
Acer CU-6530 6.3 MP CCD Blue:
The official marketing text of Acer CU-6530 6.3 MP CCD Blue as supplied by the manufacturer

The 6.36 MP, pocket-sized Acer CU-6530 features a large 2.5" LTPS TFT display, 3X optical / 4.4X digital zoom, video recording capability, and complete bundled accessories. It's perfect for photo enthusiasts who aim to capture and share memories wherever they go, while staying within budgetary boundaries.

Professional precision
- 6.36 MP resolution delivers high-quality, detail-rich photos under any lighting condition
- 3X optical and 4.4X digital zoom capture flawless snapshots from any vantage point
- Extreme close-up capability lets you shoot a subject from a distance of just 6 cm
- Large 2.5" LPTS LCD screen enhances viewing comfort via a brighter and more colorful screen
- Quick warm-up time puts the camera in ready-to-shoot mode straightaway
- 10-second timer and a follow-up shot improve group or timed photos

Reliability and simplicity
- Pure point-and-shoot functionality suits all levels of photo enthusiasts
- Pocket-sized, lightweight form factor provides unmatched portability
- Smooth and sturdy metallic housing protects from wear and tear
- USB cradle offers fast connection and downloading of photos/video to any computer
- Finger-curve design permits a firmer grip for effective one-hand operation

Practical leisure

- The Acer CU-6530 is a compact, high-end digital camera with an affordable price tag
- Unlimited video capture capability makes this camera a best buy!
- Photos can be printed directly to any Pictbridge-certified printer, even without a PC
- Bundled with a useful set of accessories for maximal value-for-money

Short summary description Acer CU-6530 6.3 MP CCD Blue:
This short summary of the Acer CU-6530 6.3 MP CCD Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer CU-6530, 6.3 MP, CCD, 3x, 125 g, Blue

Long summary description Acer CU-6530 6.3 MP CCD Blue:
This is an auto-generated long summary of Acer CU-6530 6.3 MP CCD Blue based on the first three specs of the first five spec groups.

Acer CU-6530. Megapixel: 6.3 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4.4x. Display diagonal: 6.35 cm (2.5"). Weight: 125 g. Product colour: Blue

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.3 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4.4x
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
50,100,200
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
aperture priority AE,auto,manual,shutter priority AE
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
auto,Cloudy,daylight,Fluorescent,Incandescent
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90 mm
Depth *
The distance from the front to the back of something.
18 mm
Height *
The measurement of the product from head to foot or from base to top.
54 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Other features
Video capability
Capability of video recording/playback.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
90 x 54 x 18 mm
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
0.5 - 0.0001 s
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Uk has collected 6 expert reviews for Acer CU-6530 6.3 MP CCD Blue and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Nl heeft 6 proffesionele recensies verzameld voor Acer CU-6530 6,3 MP CCD Blauw. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Fr a recueilli 6 avis d’experts pour Acer CU-6530 6,3 MP CCD (dispositif à transfert de charge) Bleu et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
De hat 6 Expertenmeinungen über Acer CU-6530 6,3 MP CCD Blau eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Testseek ha raccolto 6 recensioni da parte di esperti per Acer CU-6530 6,3 MP CCD Blu e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Es ha coleccionado 6 opiniones de expertos para Acer CU-6530 6,3 MP CCD Azul y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Dk har samlet 6 ekspertanmeldelser for Acer CU-6530 6,3 MP CCD Blå og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
Se har samlat in 6 experttester för Acer CU-6530 6,3 MP CCD Blå och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:25
78%
Source Review comments Score
ukgamer.com
Updated:
2017-03-01 06:05:22
Take a company with absolutely zero pedigree in film cameras or accessories, watch them create a midrange product thats certain to go toe-to-toe with photographic giants like Canon, Nikon, Minolta, Olympus and the like yet still hold its own and then...
0%
expertreviews.co.uk
Updated:
2017-03-01 06:05:25
Previous Acer cameras have delivered high specifications at aggressively low prices, but the CU-6530 sees the company taking a different tack. £194 is typical for a 6-megapixel camera, but the CU-6530 is considerably more compact and stylish than pr...
60%
itreviews.com
Updated:
2017-03-01 06:05:25
good quality budget 6-megapixel camera: Acer is probably not the first company youd think of when choosing a new digital camera, but it has a range of a dozen models and recently introduced the CU-6530, an ultra-compact camera coming in at...
0%
gadgetspeak.com
Updated:
2017-03-01 06:05:25
Acer may have been late coming to the digital camera marketplace but the company has quickly made up ground as its latest models show.
92%
v3.co.uk
Updated:
2017-03-01 06:05:25
Acer?s ultra-compact camera has plenty going for it, even when compared to better-known makes...
80%
trustedreviews.com
Updated:
2017-03-01 06:05:25
I have to admit I was initially a little bit skeptical when I received this newly-launched camera from electronics and computer component manufacturer Acer. From past experience with other companies trying to break into the digital market, I assumed that...
80%
Show all
Customer service details
X