location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire G7700 Rookie III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9W.PEE6Q.UC6
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 750 W
  • - Intel® Core™2 Quad Q8200 2.33 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 640 GB Card reader integrated
  • - NVIDIA GeForce 9800 GTX
  • - Windows Vista Home Premium
Long product name Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC :
The long product name of Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista® Home Premium , Intel® Core™ 2 Quad Q8200, 2* 1GB DDR2 800MHz SDRAM, 640GB SATA Hard Disk Drives, BD-ROM & DVD RW Optical Drives, 3 Way NVIDIA® nForce® 780i SLI®, 2* NVIDIA® GeForce® 9800GXT 512MB VRAM, Gigabit Ethernet Port, Liquid Cooling on the CPU, Logitech G11 Gaming Keyboard & G5 Mouse, 750 Watt Power Supply, Optimized Dolby® Home Theater® Audio, Easy-swap HDD Drive Bays (Hot-Swap capable & RAID Enabled)
More>>>
Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC:
The official description of Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aspire PREDATOR desktop offers an outstanding gaming experience for users who play games for the fun of facing impossible challenges and overcoming limits that would otherwise be insurmountable. The Predator G7700 is an original, aggressive chassis design which conceals the latest generation technologies. An overclocking top range processor, up to 8GB of DDR2 800/1066 memory and 3x NVIDIA GeForce 9800 GTX graphics cards kept in check by a liquid cooled core.

Exceptional Performance
For best gaming performance, the Aspire Predator G7700 offers NVIDIA nForce ® 780th ® SLI MCP chipset which is 3-way SLI capable while also supporting the last CPU generation. The n-Tune overclocking utility offers a simple process instead of the traditionally complex process of overclocking CPU, RAM and graphics cards so you do not need to restart the PC after each variation. In addition, a liquid cooling system that guarantees perfect system operation and stability without overheating, even after overclocking, without compromising maximum possible performance.

Superior Gaming Enhancements
Another Predator striking feature is the Acer Easy-swap Hard Drive solution which makes the four Serial ATA 3Gbit/s high capacity hard disks removable even when the PC is turned on and in use. This rapid access and replacement of hard disks transforms the new Acer Aspire PREDATOR into an easily expandable, scalable platform. RAID 0, 1, 5, 1+0 modes with NVIDIA® MediaShield™ Storage technology guarantee the utmost data security in the event of disk failure.

Aggressive Design
The deep metallic copper coloured housing perfectly representing the power it encloses: the front of the body can be raised, accompanied by a world first optical bay mechanism to reveal a rewritable DVD and Blu-Ray reader. The easily accessed USB and audio ports on top combined with a Multi-card reader are combined by incredible light effects created by blue LEDs emitting from Predator’s face.

Short summary description Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire G7700 Rookie III, 2.33 GHz, Intel® Core™2 Quad, Q8200, 2 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire G7700 Rookie III Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800 GTX Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire G7700 Rookie III. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 9800 GTX. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC