location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire X1700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Q.CFM7Z.U7B
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® E2220 2.4 GHz
  • - 3 GB DDR2-SDRAM
  • - 320 GB DVD±RW Card reader integrated
  • - NVIDIA® GeForce® 7050
  • - Windows Vista Home Basic
Long product name Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC :
The long product name of Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista® Home Basic , Intel® E2220 Celeron 2.40GHz 1MB Cache, 3GB RAM, 320GB HDD, DVD-RW Optical Drive, NVIDIA® GeForce 7050 up to 896MB, 19" X193HQ, Wired keyboard & optical mouse, multi in one card reader
More>>>
Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC:
The official description of Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire X1700 combines the power and functionality of a fully loaded desktop PC in a space-saving design that's one-third the size of a conventional tower. Designed around a stunning, ‘all-round entertainment’ concept, the Aspire X1700 is powered by the latest technology in an extra Small Form Factor design. Even in a space saving design, the Aspire X1700 series boasts a full set of powerful features, while its stylish and sleek high-gloss black bezel lends it an elegant and classy touch. In addition it reduces environmental impact: the extra small form factor is an environmentally friendly option that delivers both space and power savings.

Superior performance
The Aspire X1700 sets a new standard of digital possibilities as it is based on the latest powerful processor. The nForce® 630i Chipset with integrated NVIDIA® GeForce® 7100 graphics and an HDMI™ port, that transmits a clean, digital video signal to LCD monitors or other digital display devices, make sure that you can simply enjoy the home entertainment capabilities.

Dolby Home Theater
Dolby Home Theater delivers exceptional audio capability in numerous formats. Dolby® Digital: Powerful audio format that provides up to 5.1 separate channels of crystal-clear digital surround sound that brings movie entertainment to life. Dolby Pro Logic® II: Creates a captivating surround sound experience from any stereo (two-channel) movie, music, TV, or game audio source. Dolby Headphone: Personal surround sound experience using any set of headphones that makes listeners feel like the action is happening all around them. Dolby Virtual Speaker: Vibrant surround sound listening experience from any pair of stereo speakers. Dolby Digital Live: Converts any audio signal from a PC into Dolby Digital for easy connection to home theater systems through a single digital cable

Environmental awareness
A design concept focusing on environmental protection results in less waste from packaging, higher performance with lower power consumption for reduced carbon dioxide emissions, and more efficient delivery.

Space-saving and stilysh design
A glossy, all-black case presents a smooth and chic appearance and features a semi-translucent cover that hides ports, presenting a smooth façade and refined look. Moreover the Power button is located on a gently sloped panel to prevent accidental rebooting and the Multi-in-one card reader, audio jacks and ports are located conveniently at the lower part of the machine for easy access and reach. The innovative case layout takes up less than one third of the space of a traditional desktop computer.

Manageability at ease
The Aspire X1700 provides several tools to guarantee a convenient environment for the user: Acer Empowering Technology: - a smart suite of utilities designed to make common tasks and system configuration simple Acer Arcade™ Live: - granting you multimedia-savvy applications with tremendous creative capability.

Short summary description Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC:
This short summary of the Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire X1700, 2.4 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD±RW, Windows Vista Home Basic

Long summary description Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC:
This is an auto-generated long summary of Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC based on the first three specs of the first five spec groups.

Acer Aspire X1700. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium®, Processor model: E2220. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Home Basic. Chassis type: SFF. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:32:02
Uk has collected 4 expert reviews for Acer Aspire X1700 Intel® Pentium® E2220 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic SFF PC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2011-09-25 06:32:01
The Acer Aspire X1700-U3700A ($480 list) is a small-form-factor desktop, shoehorning a full-powered PC into a smaller chassis. Its got enough oomph to run some serious programs, yet is priced under $500. It could be the replacement for that primary...
Good Compact form factor. Some DX10 3D capabilities. More powerful than nettops and budget PCs. HDMI port.
Bad Single-digit 3D scores. No Blu-ray. Limited expansion. Crapware. No Wi-Fi.
Bottom line The Acer Aspire X1700-U3700A is a decent PC for the den, home theater, or home office. Its got enough power to be your primary PC and is capable of moderate multimedia tasks...
70%
about.com
Updated:
2011-09-25 06:32:02
Those looking for a low cost small form factor computer that dont want to have to sacrifice features might be very interested in the Acer Aspire X1700. The system has some strong features to offer including all desktop components, a large h...
Good Inexpensive, Large High Performance Hard Drive, Lots Of Peripheral Ports...
Bad Dedicated Graphics Has Limited Performance, Hard Drive Partitioning Could Cause Issues For Users...
80%
Country Distributor
United Kingdom 1 distributor(s)