Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - AMD Athlon X2 7450 2.4 GHz
- - 4 GB DDR2-SDRAM 2 x 2 GB
- - 320 GB Card reader integrated
- - AMD Radeon HD 4350 512 GB
- - Windows Vista Home Premium
More>>>
Short summary description Acer Aspire X1300- X223HQ AMD Athlon X2 7450 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire X1300- X223HQ AMD Athlon X2 7450 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire X1300- X223HQ, 2.4 GHz, AMD Athlon X2, 7450, 4 GB, 320 GB, Windows Vista Home Premium
Long summary description Acer Aspire X1300- X223HQ AMD Athlon X2 7450 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire X1300- X223HQ AMD Athlon X2 7450 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4350 Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.
Acer Aspire X1300- X223HQ. Processor frequency: 2.4 GHz, Processor family: AMD Athlon X2, Processor model: 7450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC