location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M3640-X193W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9N.74E7Z.THP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® E2180 2 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 250 GB
  • - NVIDIA® GeForce® 7100
  • - Windows Vista Home Premium
Long product name Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC :
The long product name of Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® Dual-Core processor, Microsoft® Windows® Vista Home Premium (NL/UK), 2GB DDR II (2x1GB), 250GB, DVD-RW Double Layer, X193W 19"LCD, NVIDIA® GeForce® 7100 896MB TGM VGA, 18-in-1 card reader, FireWire, 1Gb LAN, incl. PS/2 US Int. keyboard & ball mouse all in one box + 19" widescreen LCD monitor
More>>>
Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC:
The official description of Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire M3640 provides support for the latest generation of Intel Quad Core Processors. Combined with the Nvidia MCP73PV chipset this machine assures that you will enjoy the performance you are looking for. Boasting the integrated NVIDIA® GeForce 7100 graphics processor supporting Shader model 3.0 while equipped with HDMI, the Aspire M3640 supports home entertainment on a new level. This computer provides a great ergonomic design combined with stylish new looks to satisfy discerning users looking for that bit extra.

Impressing performance
The Aspire 3640 sets a new standard of digital possibilities as it is based on a powerful Intel processor. The Nvidia MCP73PV chipset and up to 4 GB DDR2 667/800 of system memory ensures great performance while doing multitasking. The integrated NVIDIA® GeForce 7100 graphics processor supporting Shader model 3.0 and HDMI make sure that you can simply enjoy the home entertainment capabilities.

Easy Manageability
The Aspire 3640 provides several tools to guarantee a convenient environment for the user: Acer Empowering Technology: - a smart suite of utilities designed to make common tasks and system configuration simple: Acer Arcade™ Live: - granting you multimedia-savvy applications with tremendous creative capability:

Intelligent Design
The design of the Aspire 3640 convinces not only by its great looks: The intelligently placed power key prevents accidental rebooting. Whereas the USB audio panel is moved on top to be accessible at ease while the convenient top area serves for placing personal items.

Short summary description Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire M3640-X193W, 2 GHz, Intel® Pentium®, E2180, 2 GB, 250 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire M3640-X193W Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire M3640-X193W. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 7100. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC