location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire Z5610-H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.68F9P.UPM
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 16:44:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™2 Quad Q8200 2.33 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 1 TB DVD-RW Card reader integrated
  • - AMD Radeon HD 4570
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows 7 Home Premium
Long product name Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver :
The long product name of Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire Z5610-BR - Intel Core 2 Quad Q8200 (2.33GHz 4MB Cache), 1TB SATA Storage, 4GB DDR3 RAM, Bluray-Combo SLOT-IN Drive, Dedicated ATI HD 4670 MXM Graphics (1GB DDR3), Windows 7 Home Premium, Wireless keyboard & mouse, Wireless LAN, 23" 1080p Full HD Monitor, Integrated HD Webcam & Speakers, Bluetooth
More>>>
Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver:
The official description of Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reach out and multi-touch it
A superior touch screen with Windows 7 compliant multi-touch capability delivers all-new excitement and hands-on efficiency. With more gesture combinations than single-touch screens, you can fick, rotate, magnify and more, making the experience faster, more intuitive and just plain fun to use.

Acer TouchPortal applications
The Acer TouchPortal is the access point for Acer Touch Gadgets: TouchMediaShare, TouchMusic, TouchPhotoShow, TouchFriends, and TouchMemo. This contemporary suite of useful applications syncs your PC, the Internet, and your life with multi-touch-enabled precision.

Acer TouchFriends and TouchMediaShare
These Acer Touch Gadgets enhance modern communication via social networking websites. Acer TouchFriends auto-integrates your friend lists from Flickr and Facebook and provides photo update notifications and instant browsing; while Acer TouchMediaShare offers enhanced photo management like editing, magnification and emailing; all with fun and easy multi-touch control.

Powerful all-in-one performance
Superior performance ensures improved work and play. Genuine Windows 7 Home Premium, a faster and more responsive operating system, is optimized for touch screens; a desktop-class processor enables powerful throughput; and speedy DDR3 memory promises speedy multitasking.

High-def entertainment all around
Top-quality visual and audio components add to your entertainment in a big way. With a Full HD 16:9 display and powerful HD graphics, your favorite movies, graphics-intensive applications, gaming, Internet surfing, digital TV and more are all ultra-sharp and colorful. Sound-wise you're going to hear it all via an integrated 5 W HD stereo speaker system.

Short summary description Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver:
This short summary of the Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Z5610-H, 58.4 cm (23"), Full HD, Intel® Core™2 Quad, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver:
This is an auto-generated long summary of Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Acer Aspire Z5610-H. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Quad, Processor frequency: 2.33 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 4570. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:30:31
Uk has collected 21 expert reviews for Acer Aspire Z5610-H Intel® Core™2 Quad Q8200 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-25 08:30:16
Product Code: 99.6RF9P.UAM The Acer Aspire Z5610 is an all-in-one PC with a 23in, 1080p-capable multitouch display and top-notch general performance. It offers a lot for its cost. Besides its big high-def screen, the Acer Aspire Z5610's goodies incl...
Bottom line As it stands, the Acer Aspire Z5610 delivers a killer combination of reasonable price, powerful performance, and beautiful graphics. The preceding suggestions would only be the icing on the cake of a fantastic all-in-one desktop. David Murphy...
80%
pcauthority.com.au
Updated:
2011-11-04 01:02:17
Touchscreen PCs always felt awkward when they were underpinned by Windows Vista, but now that Windows 7 has arrived, we've begun to see these devices come into their own. First out of the blocks was the Sony VAIO VPC-L118FG/B, which wowed us with one o...
Bottom line An impressive touchscreen PC at a very attractive price. A fine alternative to our A-Listed Sony...
83%
digitalversus.com
Updated:
2013-08-25 01:51:43
The screen All the touch-screens we’ve tested so far have had glossy panels. Perhaps it’s something to do with the technology involved (but it’s difficult to see how) or perhaps it’s just a coincidence. In any case, as well as making veritable fingerp...
Good Pluses, Pleasant design, Decent front speaker for this type of product, Fairly quiet operation, Webcam picture quality, Large Full HD touchscreen...
Bad Minuses, USB receiver for keyboard and mouse, Poorquality headphones socket, Finish that's less impressive than the overall look suggests, Webcam poor in brightlight conditions, Touchsensitive screen doesn't allow multipoint control...
60%
stuff.tv
Updated:
2014-03-27 01:07:48
The Acer, on the other hand, handles it exceptionally well. The optical touch tracking isn't quite as sensitive as the capacitive type found in phones, but it isn't far off.There aren't many apps for multitouch in Windows yet, mind you, and the ones t...
Good Powerful processor. Multitouch HD screen. Excellent value...
Bad Poor keyboard and mouse. No HDMI in. Two-tone case...
Bottom line A winning combination of performance and price, the Aspire Z5610 would be good without multitouch – it's great with it...
100%
devhardware.com
Updated:
2011-09-25 08:29:47
The Acer Aspire Z5610 is a great value for those yearning for an all-in-one desktop for everyday use. It does have a few shortcomings, such as the smallish hard drive to name one, but it does...
0%
techworld.com
Updated:
2011-09-25 08:29:51
When we last reviewed the £759 Acer Aspire Z5610, this all-in-one system was suffering from the dreaded good-but-not-great designation. General speeds were excellent, but the system's other omissions - including a less-than-appealing 320GB of storage...
Bottom line Input devices are just a few of the many improvements Acer could have made with its updated Aspire Z5610 all-in-one PC. The new machine's chief selling points are its quad-core processor and increased storage capacity. That's it. The former doesn't im...
0%
stuff.tv
Updated:
2011-09-25 08:30:02
The Acer, on the other hand, handles it exceptionally well. The optical touch tracking isn't quite as sensitive as the capacitive type found in phones, but it isn't far off.There aren't many apps for multitouch in Windows yet, mind you, and the ones t...
Good Powerful processor. Multitouch HD screen. Excellent value...
Bad Poor keyboard and mouse. No HDMI in. Two-tone case...
Bottom line A winning combination of performance and price, the Aspire Z5610 would be good without multitouch – it's great with it...
100%
pcworld.com_techhive.com
Updated:
2011-09-25 08:30:05
Acer's Aspire Z5610 is kind of like a budget version of the Gateway One ZX6810-01. Both have 23-inch, 1080p-capable multitouch displays and top-notch general performance, but the $900 Acer (price as of December 8, 2009) lacks the $1400 Gateway's gaming...
Good Large multi-touch display; good touch software, Wireless-N and gigabit networking...
Bad DVD writer, but no Blu-ray, Paltry 320GB hard disk space...
Bottom line Despite a small hard disk and no Blu-ray drive, the 23-inch Z5610 still offers good bang for your buck...
50%
computershopper.com
Updated:
2011-09-25 08:30:31
With the launch of Windows 7, what has for months been a steady stream of all-in-one desktops has suddenly turned into a full-on flood. On the low end, over the past several months we’ve seen plenty of nettops like Lenovo’s C300, which typ...
Good More stylish than most all-in-ones we’ve seen; eSATA port for fast external storage; wireless keyboard, mouse...
Bad Components, performance lag behind competing high-end all-in-ones...
Bottom line Snazzier than most all-in-ones, the Aspire establishes a good price/performance middle ground between Atom-powered nettops and pricier all-in-ones...
80%
pcmag.com
Updated:
2013-08-25 01:51:46
The Acer Aspire Z5610-U9072 ($899 list) is 20 inch all-in-one PC that stresses usability over extraneous features. A lot of all-in-one's treat the touch screen like a gimmick, but not the Z5610. Acer has clever woven multi-touch features and touch-b...
Good Gesture control on touch screen. Unique design.
Bad No TV tuner. No DVI port.
Bottom line Acer Aspire AZ5610-U9072 is a great PC for the whole family, whether you just want to quickly jump online for social networking or play games...
70%
Country Distributor
United Kingdom 1 distributor(s)