location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire X3900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.9HF7A.I7N
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - Intel® Core™ i3 i3-530 2.93 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW Card reader integrated
  • - AMD Radeon HD 4350 512 GB Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium
Long product name Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black :
The long product name of Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Home Premium, Intel Core I3-530 (4M Cache, 2.93 GHz), 4GB DDR3 Memory, 320 GB hard drive, DVD RW, ATI Radeon HD 4350 512MB DDR2 up to 1919 MB, DVI port, VGA port , HDMI port, multimedia keyboard and optical mouse
More>>>
Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:
The official description of Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sleek and compact Aspire X3900 is just one-third the size of a traditional PC, so it fits nicely anywhere in your home. Premium components and software make this desktop perfect for handling all of your home computing and entertainment needs. What's more, a bundle of multimedia features and device ports lets you enjoy theater-quality entertainment right in your living room.

Create and share family memories
Acer Arcade™ Deluxe features a new way to experience cinematic entertainment with sharper video detail, enhanced aliasing, reduced judder and less noise. You can also have more fun with your photos and video via new editing tools and an easy portal to share your masterpieces online through Flickr and YouTube™.

Enjoy quality home entertainment
Avoid the hassle of lining up at a crowded ticket booth and enjoy a theater experience at home with the Aspire X3900. Equipped with 5.1-channel surround sound, HDMI™ and optional Blu-ray Disc™ technology, this Aspire desktop lets you appreciate high-definition multimedia from the comfort of your couch.

Keep your data safe
Data recovery is effortless via the Aspire X3900's Acer eRecovery Management. Make full and incremental backups or reinstall drivers and applications through a simple-to-use interface. You can rest easy with MyWinLocker®, a digital safe that protects important files on a secure digital vault.

Short summary description Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:
This short summary of the Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire X3900, 2.93 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:
This is an auto-generated long summary of Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black based on the first three specs of the first five spec groups.

Acer Aspire X3900. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:38
Uk has collected 7 expert reviews for Acer Aspire X3900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-07 01:08:38
If you need a desktop PC but don't have a lot of space on your desk, the Acer Aspire X3900 might be just what you're looking for. Unlike a lot of other mini-PCs that use laptop or Intel Atom chips, the X3900 is powered by an Intel Core i3 530 processor...
Bottom line Decent performance and a superb monitor in a tiny package. It's a good choice if gaming and expansion aren't priorities...
80%
pcadvisor.co.uk
Updated:
2014-06-07 01:08:38
Product Code: 97.9HF7Z.U1N The Acer Aspire X3900 is a small form factor desktop PC with a powerful Intel Core i3 processor and an abundant feature set. It's great for a space-saving home or office computer and entertainment tuned users. Acer Aspire...
Bottom line The Acer Aspire X3900 desktop PC feels slightly overpriced compared to similar offerings from some of its competitors. It may not come with a dedicated graphics card, but it has an outstanding feature set, especially multimedia, and offers very good p...
80%
techworld.com
Updated:
2014-06-07 01:08:38
The Acer Aspire X3900 has a mini-ITX form factor, and the cabinet measures 265x100x352mm: significantly smaller than your traditional desktop PCs, even smaller than the HP Compaq dc5800s. The Aspire X3900's cabinet doesn't weigh too much and it can be...
Bottom line The Acer Aspire X3900 desktop PC feels slightly overpriced compared to similar offerings from some of its competitors. It may not come with a dedicated graphics card, but it has an outstanding feature set, especially multimedia, and offers very good p...
0%