location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eMachines
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
EL1600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eMachines EL1600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93.A1D7Z.EF4
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel Atom® 1.6 GHz
  • - 1 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi Card reader integrated
  • - Intel® GMA 950
  • - Windows XP Home Edition
Long product name Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC :
The long product name of Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows XP Home Edition, Intel Atom N230, 1 GB DDR2 RAM, 160 GB HDD, Intel 945GC Express, DVD-SuperMulti, Intel GMA 950, LAN
More>>>
Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC:
The official description of Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Software
-Microsoft® Office Home and Student 2007 (Trial).
-Microsoft Works® 9.0.
-Free Antivirus Trial Version.
-eMachines Recovery Center.
-Adobe® Reader®.
-Adobe® Flash® Player.
-CyberLink® Power2Go™.
-Google Toolbar™ and Desktop Search™.
-NetZero.

Short summary description Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC:
This short summary of the Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer eMachines EL1600, 1.6 GHz, Intel Atom®, 1 GB, 160 GB, DVD Super Multi, Windows XP Home Edition

Long summary description Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC:
This is an auto-generated long summary of Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC based on the first three specs of the first five spec groups.

Acer eMachines EL1600. Processor frequency: 1.6 GHz, Processor family: Intel Atom®. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:15:34
Uk has collected 3 expert reviews for Acer eMachines EL1600 Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Tower PC and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
ld2.ciol.com
Updated:
2011-09-25 06:15:28
The Acer EL1600 is a small net-top with a classy yet contemporary feel. It is small yet doesn't miss out on features. Don't miss the front USB and audio ports on the cabinet. It comes with an Intel Atom 230 processor running at 1.6 GHz with 1 GB...
Good Price, looks, pre-loaded Vista...
Bad Low RAM for Vista...
60%
techtree.com
Updated:
2011-09-25 06:15:31
eMachines is a very popular brand in the U.S. that is sold through retailers and e-tailers alike. They are well-known for providing cost effective solutions to the end user and thats exactly the kind of solution well be reviewing today. Acer has laun...
Good Price, stylish design, desktop hard disk, silent operation, low power consumption, 8 USB ports, keyboard/mouse bundled, low maintenance cost...
Bad No Wi-Fi...
Bottom line eMachines is a very popular brand in the U.S. that is sold through retailers and e-tailers alike. They are well-known for providing cost effective solutions to the end user and thats exactly the kind of solution well be reviewing today. Acer has laun...
90%