Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M7711
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.Z3W7T.TPP
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24035
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 20 Jan 2020 17:46:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC :
The short editorial description of Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC

Intel® Core™2 Quad processor 9300, Microsoft® Windows® Vista™ Home Premium 64bit SP1 (NL/UK), 6GB DDR 2 (3x 2GB), 1000GB HDD, DVD-RW Dual Layer, NVIDIA® GeForce® GT130 768MB/2175MB TGM DVI VGA HDMI, card reader, FireWire, 1Gb LAN, WiFi b/g/n, incl. USB US Int. keyboard & optical mouse
More>>>
Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC:
The official marketing text of Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC as supplied by the manufacturer

The Aspire M7711 boasts a stylish design with state-of-the-art technologies. A hard-working all-rounder with Quad core performance, fantastic memory and storage capacity - ideal for those looking for heavy multitasking capabilities. Combining very high performance with fantastic looks the M7711 is the perfect companion for the user looking for that little bit extra. Improved HDMI connectivity and an optional Blu Ray burner options ensure astonishing home entertainment activities.

Superior performance
The Aspire M7711 offers you a broad range of digital possibilities. Boasting the latest generation of processors and providing up to 8GB DDR2 800 of system memory make sure that the user can really enjoy intensive multitasking. With the integrated NVIDIA® nForce 720i graphics processor supporting will really enjoy astonishing home entertainement performance.

Blazing funtions
The Aspire M7711 provides several new usability-enhanting features: - Media Control Interface that offers front-access media interface on the PC for primary media playback function; - Multi-in-one card reader with Smart Copy button eases file transfer and affords a clean look and prevents dust buildup; - Smart Backup button gives peace-of-mind assurance that important files can be restored and retrieved should the main storage fail or get corrupted. - Two front-accessible tool-less swap HDD bays to expand storage capabilities easily.

Enhanced entertainment
The Aspire M7711 offers the 2nd Generation Dolby Home Theater® 2 audio enhancement, high-definition audio with 7.1 channel surround sound support, a TV-tuner card and an HDMI™ port deliver spectacular multimedia entertainment and gaming.

Attractive Design
The design of the Aspire M7711 is absolutely innovative with the pop-up design and glossy finish portray guarantees great style and a streamlined look. With commonly used ports and convenient top-area for easy access, and front-positioned buttons for easy access.

Short summary description Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC:
This short summary of the Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire M7711, 2.5 GHz, Intel® Core™2 Quad, Q9300, 6 GB, 1000 GB, Windows Vista Home Premium

Long summary description Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC:
This is an auto-generated long summary of Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC based on the first three specs of the first five spec groups.

Acer Aspire Aspire M7711. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9300. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1000 GB, Card reader integrated. Discrete graphics adapter model: NVIDIA® GeForce® GT 130. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Quad
Processor model *
The model number for the processor in a computer.
Q9300
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor threads
4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Bus type
FSB
FSB Parity
Yes
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Quad Q9000 series for Desktop
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71.4 °C
Number of Processing Die Transistors
456 M
Processing Die size
164 mm²
Stepping
M1
CPU multiplier (bus/core ratio)
7.5
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
3 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 130
Discrete graphics adapter memory
768 GB
Maximum graphics adapter memory
2.175 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
High Definition Audio 7.1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Works 8.5, Adobe Reader 7.0, Acer Arcade Live, Acer Empowering Technology, eSobi, Acer Gamezone, NTI Media Maker, Acer eMode and Cyberlink PowerProducer
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Processor code
SLAWE
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33922
Intel® vPro™ Platform Eligibility
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
441.5 mm
Height *
The measurement of the product from head to foot or from base to top.
367 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Uk has collected 1 expert review for Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Nl heeft 1 proffesionele recensie voor Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Toren PC gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Fr a recueilli 1 avis d’experts pour Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 Go DDR2-SDRAM 1000 Go Tour PC et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
De hat 1 Expertenmeinung für Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Torre PC e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Es ha coleccionado 1 opiniones de expertos para Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Torre PC y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Dk har samlet 1 ekspertanmeldelse for Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Tower PC og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:11
Se har samlat in 1 experttest för Acer Aspire M7711 Intel® Core™2 Quad Q9300 6 GB DDR2-SDRAM 1000 GB Torn PC och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
komputer.dk
Updated:
2014-06-07 01:08:11
Normalt er en såkaldt gaming-pc ikke blandt de billigste på markedet. 3D-spil stiller nemlig store krav til især processor, grafikkort og ram, så det er svært at gå på kompromis, og prisen løber nemt i vejret.En pris på 7.000 kroner kan da også lyde l...
80%
Show all
Customer service details
X