Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M5100-Quad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.V5F7N.TYP
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16070
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium :
The short editorial description of Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium

AMD Phenom™ Quad-Core processor 9500, Microsoft® Windows® Vista™ Home Premium (NL/UK), 4GB (4x 1GB), 500GB HDD, DVD-RW Multi, ATI Radeon™ HD2600 Pro 512MB/1919MB TGM DVI,VGA, 18-in-1 card reader, FireWire, 1GB LAN, incl. US Int. USB multimedia keyboard & optical mouse
More>>>
Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium:
The official marketing text of Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium as supplied by the manufacturer

AMD Dressed to Kill. The M5100 styling and enhanced ergonomic implimentation combines performance with fantastic looks that would satisfy the most demanding of users. The new dominant black design with its hydraulic front door and front I/O ports that are mounted on top where users can easily connect popular devices at leisure, reflects the latest trend in home computing design. The M5100 also offers an impressive integrated graphic solution that includes HDMI output. With a choice of discrete DirectX10 ATI graphics cards, you may literally have the best of both worlds of enjoying Dual-View with two independant screens simulataneously.

Short summary description Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium:
This short summary of the Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire M5100-Quad, 2.53 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire Aspire M5100-Quad. Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo, Processor model: 9500. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics adapter model: AMD Radeon HD 2600 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
9500
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket P
Processor cache
6 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit,64-bit
Processor system type
UP
Thermal Design Power (TDP)
25 W
Stepping
C0
Processor core voltage (AC)
1.062 - 1.150 V
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 2600 Pro
Graphics
Maximum graphics adapter memory
1.919 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
High Definition Audio 7.1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Processor special features
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
183 mm
Depth *
The distance from the front to the back of something.
455 mm
Height *
The measurement of the product from head to foot or from base to top.
370 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Uk has collected 3 expert reviews for Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Nl heeft 3 proffesionele recensies verzameld voor Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Toren PC Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Fr a recueilli 3 avis d’experts pour Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 Go DDR2-SDRAM 500 Go Tour PC Windows Vista Home Premium et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
De hat 3 Expertenmeinungen über Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Testseek ha raccolto 3 recensioni da parte di esperti per Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Es ha coleccionado 3 opiniones de expertos para Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Torre PC Windows Vista Home Premium y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Dk har samlet 3 ekspertanmeldelser for Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Tower PC Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:10
Se har samlat in 3 experttester för Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB Torn PC Windows Vista Home Premium och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
lemondenumerique.com
Updated:
2014-06-07 01:08:10
Les ordinateurs de bureau n’ont plus vraiment la cote en ce moment. En effet, à cause des machines portables, voire ultraportables, des MediaCenters et autres petites machines silencieuses, ils se retrouvent mis de côté pour des travaux essentiellemen...
90%
pcmag.com
Updated:
2014-06-07 01:08:10
Looking for a powerful yet reasonably priced desktop computer to do multimedia tasks? The Acer Aspire M5100 (AM5100-EF9500A) ($699 list) will fill that bill. Its a budget-minded PC with a quad-core 2.2-GHz AMD Phenom 9500 processor, 3GB of RAM, and...
Good Inexpensive PC with HDMI output. Quad-core CPU. FireWire port. Hidden media card reader. Some decent styling and design choices. Eight USB ports. Front USB ports are intelligently organized. Its at Costco.
Bad Loaded with bloatware. Integrated graphics are not DX10 hardware compatible. Quad-core CPU is wasted with 690 chipset and 667-MHz DDR2 SDRAM.
Bottom line Acers Aspire M5100 puts quad-core Phenom power in a sub-$750 desktop. It provides a little more oomph than your basic budget desktop...
60%
Show all
Customer service details
X