Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE T120 ATHXP-3000+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.TH96G.HC8
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9722
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:26:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year send-in
Long product name Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC :
The short editorial description of Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC

ASPIRE T120 ATHXP-3000+ 160GB 512MB DVD+ -RW WXPH AZBE IN (P4)
More>>>
Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC:
The official marketing text of Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC as supplied by the manufacturer

Whether you're at home or in the office,the Aspire T120 will help balance the
tempo of your lifestyle.
By offering exceptional processing power combined with a range of choices,
Acer ensures that you have all the features you need to get your work done
Ñ with plenty of time left for leisure.
Ports and jacks on the front of the computer allow quick connection to
peripherals and headphones, while a card reader facilitates easy exchange of
digital files from the latest mix of storage media.
With extra room to upgrade memory, graphics and drives, you'll find that the
Aspire T120 strikes the right chord for maximising all your options _ now and
in the future.
-Solid, dependable performance.
-Uncomplicated functionality.
-Generous expandability.
-A price that's easy on the ears.

Short summary description Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC:
This short summary of the Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ASPIRE T120 ATHXP-3000+, 2.167 GHz, AMD Athlon, 3000+, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC:
This is an auto-generated long summary of Acer ASPIRE T120 ATHXP-3000+ DDR-SDRAM 3000+ AMD Athlon 0.5 GB 160 GB PC based on the first three specs of the first five spec groups.

Acer ASPIRE T120 ATHXP-3000+. Processor frequency: 2.167 GHz, Processor family: AMD Athlon, Processor model: 3000+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Product type: PC

Processor
Processor manufacturer *
AMD
Processor model *
3000+
Processor family *
AMD Athlon
Processor frequency *
2.167 GHz
Memory
Internal memory type
DDR-SDRAM
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD speed
7200 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Optical drive
DVD read speed
16x
DVD write speed
Yes
Network
Modem speed
Yes
Ports & interfaces
I/O ports
6-in-1 memory card reader for Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital and MultiMediaCard. 6 USB 2.0 ports (two front) 1 6-pin IEEE1394 (FireWire) rear port Headphone and microphone jacks (front) Line-in and line-out jacks (rear) Ethernet (RJ-45) port One parallel and one serial port 1 PS/2 keyboard and 1 PS/2 mouse port 3 PCI slots for expanding functionality Modem (RJ-11) port (Optional)
Performance
Audio system
2 stereo speakers
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN) MS Works
Bundled software
Norton AntiVirusTM 2003, Adobe Acrobat Reader 5.1, Cyberlink PowerDVDTM, with DVD option, Aspire TV/FM (optional), Quick Burning (NTI CD-Maker( 6.0 Gold), with CD-RW, DVD/CD-RW combo drive, or DVD+RW option, Aspire wallpaper, and Microsoft Windows MediaTM Player with Acer skin, Aspire system recovery CD,. Aspire media CD
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Weight & dimensions
Width *
420 mm
Depth *
180 mm
Height *
360 mm
Other features
Video card features
ATI 9200 SE 128 MB
Display
No
DVD rewrite speed
Yes
Networking features
Integrated LAN 10/100 for DSL&Cable connection
Interface
6-in-1 Media Reader (on front), memory stick, CF1, CF2, Smart Media, Security Digital and MMC card support/1x IEEE 1394 on rear (6pin) Fire wire /6x USB 2.0 (2 in front / 4 on the back)