Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T120E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.TF880.TA3
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23685
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year (EU countries only) carry-in
Long product name Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC :
The short editorial description of Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC

AMD Sempron 2600+, Microsoft® Windows® XP Home Edition (NL/FR/UK), 256MB DDR400, 120GB 7200RPM, Combo DVD-CDRW, VGA onboard, modem, memory reader, incl. Qwerty US Intl. PS/2 keyboard
More>>>
Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC:
The official marketing text of Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC as supplied by the manufacturer

-Solid, dependable performance .
-Uncomplicated functionality .
-Generous expandability .
-A price that’s easy on the ears .
By offering exceptional processing power combined with a range of choices, Acer ensures that you have all the features you need to get your work done - with plenty of time left for leisure. Ports and jacks on the front of the computer allow quick connection to peripherals and headphones, while a card reader facilitates easy exchange of digital files from the latest mix of storage media. With extra room to upgrade memory, graphics and drives, you'll find that the Aspire T120 strikes the right chord for maximising all your options - now and in the future.

Short summary description Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC:
This short summary of the Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire T120E, 2.6 GHz, AMD Sempron, 0.25 GB, DDR-SDRAM, 120 GB

Long summary description Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC:
This is an auto-generated long summary of Acer Aspire T120E AMD Sempron 0.25 GB DDR-SDRAM 120 GB PC based on the first three specs of the first five spec groups.

Acer Aspire Aspire T120E. Processor frequency: 2.6 GHz, Processor family: AMD Sempron. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 120 GB. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Sempron
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SmartMedia
Graphics
Maximum graphics adapter memory
0.064 GB
Network
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
2 stereo speakers
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN)
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Windows XP Home Edition (NL/FR/UK), Norton AntiVirusTM 2003, Adobe Acrobat Reader 5.1, Cyberlink PowerDVDTM, with DVD option, Aspire TV/FM (optional), Quick Burning (NTI CD-Maker( 6.0 Gold), with CD-RW, DVD/CD-RW combo drive, or DVD+RW option, Aspire wallpaper, and Microsoft Windows MediaTM Player with Acer skin, Aspire system recovery CD,. Aspire media CD
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Packaging content
Display included *
This product includes a display.
No
Other features
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
Yes
CD write speed
Yes
CD rewrite speed
Yes
Networking features
Integrated LAN 10/100
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
6-in-1 Media Reader (on front), memory stick, CF1, CF2, Smart Media, Security Digital and MMC card support/1x IEEE 1394 on rear (6pin) Fire wire /6x USB 2.0 (2 in front / 4 on the back)
Slot type
3x PCI (2 free slots); 1xAGP (4x / 8x) (used)/1x serial port, 1x parallel port, 1x line in/out and mic in front
Optical drive
DVD read speed
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
6-in-1 memory card reader for Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital and MultiMediaCard. 6 USB 2.0 ports (two front) Headphone and microphone jacks (front) Line-in and line-out jacks (rear) Ethernet (RJ-45) port One parallel and one serial port 1 PS/2 keyboard and 1 PS/2 mouse port 3 PCI slots for expanding functionality Modem (RJ-11) port (Optional)
Customer service details
X