Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T120 Ath2600+ 256MB 120GB AZB AMD Athlon 0.25 GB Mini Tower PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T120 Ath2600+ 256MB 120GB AZB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.TF880.HA3
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8791
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire T120 Ath2600+ 256MB 120GB AZB AMD Athlon 0.25 GB Mini Tower PC:
This short summary of the Acer Aspire T120 Ath2600+ 256MB 120GB AZB AMD Athlon 0.25 GB Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire T120 Ath2600+ 256MB 120GB AZB, 2.133 GHz, AMD Athlon, 0.25 GB, 120 GB

Long summary description Acer Aspire T120 Ath2600+ 256MB 120GB AZB AMD Athlon 0.25 GB Mini Tower PC:
This is an auto-generated long summary of Acer Aspire T120 Ath2600+ 256MB 120GB AZB AMD Athlon 0.25 GB Mini Tower PC based on the first three specs of the first five spec groups.

Acer Aspire Aspire T120 Ath2600+ 256MB 120GB AZB. Processor frequency: 2.133 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 120 GB. Chassis type: Mini Tower. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.133 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Stereo 16-bit
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Anti-Virus 2003 (90days), Adobe Acrobat reader 5.0, Cyberlink Power DV, NTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
Networking features
Ethernet/Fast Ethernet
Customer service details
X