Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.GHA6E.TG7
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12921
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 20 Jan 2020 17:34:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC :
The short editorial description of Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC

Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti Modem ATI 600x Pro 128MB PCIE TV wireless keyboardUS Intl. optical mouse
More>>>
Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC:
The official marketing text of Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC as supplied by the manufacturer

Manage your PC like never before. The Aspire RC950 allows you to select one of six modes from Video, Picture, FM Radio, Music, TV and PC using either the Super Dial, Remote Control or wireless keyboard. Whether you are an expert or a first time PC user, you will love the flexibility, simplicity and fuctionality of the Aspire RC950.

Short summary description Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC:
This short summary of the Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, 200 GB, DVD Super Multi

Long summary description Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC:
This is an auto-generated long summary of Acer Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M Intel® Pentium® 4 0.5 GB Midi Tower PC based on the first three specs of the first five spec groups.

Acer Aspire Aspire RC 950-JA6E P4 530 XPH NL FR UK 512MB 200GB DVD-RW SuperMulti M. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter model: AMD Radeon X600 Pro. Power supply: 200 W. Chassis type: Midi Tower. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor model *
The model number for the processor in a computer.
530
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.73 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Processor cache
1 MB
Processor cache type
L2
Processor threads
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Merom
Thermal Design Power (TDP)
27 W
Tcase
100 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Cache internal
Actual internal (L1) cache memory.
1 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
200 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon X600 Pro
Maximum graphics adapter memory
0.128 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Midi Tower
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915G Express
Audio system
System used to play music or speech.
Stereo
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Aspire E-Mode, Aspire E-Console, Support Internet Radio, Microsoft Worksuite 2004, Norton Anti-Virus 2004 (60days), Adobe Acrobat reader 5.0, Cyberlink Power DVD, NTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Processor special features
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 mm
Processor code
SLA2G
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29733
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
200 W
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Weight & dimensions
Width *
The measurement or extent of something from side to side.
204 mm
Depth *
The distance from the front to the back of something.
427 mm
Height *
The measurement of the product from head to foot or from base to top.
402 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Security features
Security Digital and MMC card support
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
32x
CD write speed
24x
CD rewrite speed
16x
Networking features
Ethernet/Fast Ethernet
Storage drive type
Serial ATA
DVD rewrite speed
4x
Optical drive
DVD read speed
16x
DVD write speed
8x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Four USB 2.0 ports (two front) Two IEEE 1394 ports (front 4-pin, rear 6-pin) Headphone and microphone jacks (front) Line-in and line-out jacks (rear) One 16X PCI Express, 2 1X PCI Express and 2 PCI slots for expanding functionality On-board graphics One parallel and one serial port S-Video in/TV composite in/FM aerial One PS/2 keyboard port and one PS/2 mouse port
Customer service details
X