Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T180 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 250 GB Tower PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T180
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.DQ97Z.DHS
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8293
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire T180 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 250 GB Tower PC:
This short summary of the Acer Aspire T180 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 250 GB Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire T180, 2.4 GHz, AMD Athlon, 3800+, 0.5 GB, 250 GB, Windows XP Media Center Edition

Long summary description Acer Aspire T180 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 250 GB Tower PC:
This is an auto-generated long summary of Acer Aspire T180 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 250 GB Tower PC based on the first three specs of the first five spec groups.

Acer Aspire Aspire T180. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics adapter model: NVIDIA GeForce 6100. Operating system installed: Windows XP Media Center Edition. Chassis type: Tower. Product type: PC. Weight: 11.6 kg

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor model *
The model number for the processor in a computer.
3800+
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS Pro,SD,XD
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 6100
Maximum graphics adapter memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ports & interfaces
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
High Definition Audio 7.1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Media Center Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Symantec Norton AntiVirus 2006, Adobe Acrobat Reader 7.0, Cyberlink Power DVD 6, NTI CD-Maker Gold, Self Burn Recovery, Acer Empowering Framework, Acer eRecovery Management, Acer eDataSecurity Management, Acer ePerformance Management, Acer e-Mode, Acer e-Console
Weight & dimensions
Width *
The measurement or extent of something from side to side.
183 mm
Depth *
The distance from the front to the back of something.
455 mm
Height *
The measurement of the product from head to foot or from base to top.
370 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.6 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Uk has collected 1 expert review for Acer Aspire T180 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 250 GB Tower PC and the rating is 59 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Nl heeft 1 proffesionele recensie voor Acer Aspire T180 AMD Athlon 3800+ 0,5 GB DDR2-SDRAM 250 GB Toren PC gevonden en de beoordeling is 59 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Fr a recueilli 1 avis d’experts pour Acer Aspire T180 AMD Athlon 3800+ 0,5 Go DDR2-SDRAM 250 Go Tour PC et la note moyenne est de 59 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
De hat 1 Expertenmeinung für Acer Aspire T180 AMD Athlon 3800+ 0,5 GB DDR2-SDRAM 250 GB Tower PC zusammengestellt, die Beurteilung ist 59 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire T180 AMD Athlon 3800+ 0,5 GB DDR2-SDRAM 250 GB Torre PC e la valutazione è di 59 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Es ha coleccionado 1 opiniones de expertos para Acer Aspire T180 AMD Athlon 3800+ 0,5 GB DDR2-SDRAM 250 GB Torre PC y la calificación media es 59 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Dk har samlet 1 ekspertanmeldelse for Acer Aspire T180 AMD Athlon 3800+ 0,5 GB DDR2-SDRAM 250 GB Tower PC og bedømmelsen er 59 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
59%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:52
Se har samlat in 1 experttest för Acer Aspire T180 AMD Athlon 3800+ 0,5 GB DDR2-SDRAM 250 GB Torn PC och det genomsnittliga betyget är 59 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
59%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:27:48
59%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:27:48
59%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:27:48
59%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:27:48
59%
Source Review comments Score
computershopper.com
Updated:
2014-08-24 01:11:52
With computers, as with much else in life, prices can be misleading. The Acer Aspire T180 budget desktop costs a bit less than some other budget PCs weve reviewed recently: $429. But even by the modest standards of other under-$500 system...
Good Expandable; decent software selection...
Bad Poor performance for the price; limited warranty coverage...
Bottom line Acers $499.95 Aspire T180 is a budget desktop that delivers poor performance, thanks to its comparatively anemic components...
59%
Show all
Customer service details
X