Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.AJ96H.TC8
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14632
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC :
The short editorial description of Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC

Acer personal computer Aspire T310 (P4 3.2 512 DDR 160 GB)
More>>>
Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC:
The official marketing text of Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC as supplied by the manufacturer

Intel P4 3.2GHz HT, Microsoft® Windows® XP Home Edition (NL/FR/UK) + MS Works, 512MB DDR333, 160GB 7200RPM, DVD-RW Multi, ATI 9600 128MB DVI , LAN, 6in1 media card reader, incl. US Intl. PS/2 keyboard & scroll mouse

Short summary description Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC:
This short summary of the Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV, 3.2 GHz, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC:
This is an auto-generated long summary of Acer Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV 0.5 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

Acer Aspire Aspire T310 P4 3.2GHz HT XPH (NL/FR/UK)+ MSWorks 512MB DDR333 160GB DV. Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter model: AMD Radeon 9600. Product type: PC

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon 9600
Maximum graphics adapter memory
0.128 GB
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC'97 Audio Codec offering up to 6 channel speaker output
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition (NL/FR/UK) + MS Works
Certificates
Certification
Nemko, CE
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
LAN
Video adapter, bus
8x AGP
Video adapter features
DVI
Memory upgrade
Memory upgrades for the product (capacity).
2 GB
Expansion slots
List of I/O expansion card slots; including quantity of each
3 x PCI v2.2 slots, 1 x 4x/8x AGP slot
Optical drive
DVD
DVD-RW Multi
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Six USB 2.0 ports (two front, four rear). PS/2 keyboard port PS/2 mouse port Ethernet (RJ-45) port Modem (RJ-11) port (optional) Parallel port Serial port Monitor (VGA) port Line - in jack Line - out/speaker jack Microphone-in jack Headphone jack (front) Microphone jack (front) Firewire IEEE 1394 port (rear and front)
Customer service details
X