Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire E360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.9PB7E.H73
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11096
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 14 May 2020 14:30:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition :
The short editorial description of Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition

AMD Athlon64 3700+, Microsoft® Windows® XP Home (NL/FR/EN), 1024MB, 320GB HDD, DVD-RW DL, WiFi PCI, ATI X1300HM 128/512MB DVI s-video, 9-in-1 Card reader, incl. Usb keyboard & optical scroll mouse
More>>>
Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition:
The official marketing text of Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition as supplied by the manufacturer

The Aspire E360 offer the raw performance of Athlon64 processors including the latest Dual Core generation and new RAID solution to protect your data.

Short summary description Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition:
This short summary of the Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E360, 2.4 GHz, AMD Athlon, 3700+, 1 GB, 320 GB, Windows XP Home Edition

Long summary description Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire E360. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 3700+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter model: AMD Radeon X1300. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
3700+
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon X1300
Maximum graphics adapter memory
0.5 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Ports & interfaces
Line-in
Yes
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
TV-out
Yes
TV-out type
S-Video
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Realtek
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus 2005 Adobe Acrobat Reader 6.0 Cyberlink Power DVD for DVD SKU NTI CD-Maker Gold for DVD burner SKU, Self Burn Recovery
Weight & dimensions
Width *
The measurement or extent of something from side to side.
183 mm
Depth *
The distance from the front to the back of something.
455 mm
Height *
The measurement of the product from head to foot or from base to top.
370 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Ethernet/Fast Ethernet/Gigabyte Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Uk has collected 1 expert review for Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Nl heeft 1 proffesionele recensie voor Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Toren PC Windows XP Home Edition gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Fr a recueilli 1 avis d’experts pour Acer Aspire E360 AMD Athlon 3700+ 1 Go DDR-SDRAM 320 Go Tour PC Windows XP Home Edition et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
De hat 1 Expertenmeinung für Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Es ha coleccionado 1 opiniones de expertos para Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Torre PC Windows XP Home Edition y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Dk har samlet 1 ekspertanmeldelse for Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Tower PC Windows XP Home Edition og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:08:29
Se har samlat in 1 experttest för Acer Aspire E360 AMD Athlon 3700+ 1 GB DDR-SDRAM 320 GB Torn PC Windows XP Home Edition och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
about.com/compute
Updated:
2014-08-24 01:08:29
Acer Aspire E36010/23/06 – Powering the Acer Aspire E360 system is the AMD Athlon 64 3500+ processor. This is a reasonably fast single core processor that performs much better than budget oriented processors such as the Sempron or Celeron. It is an...
60%
Show all
Customer service details
X