Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 225X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.49S01.AFH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9629
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 15 Jul 2005
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels :
The short editorial description of Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels

TravelMate 225X Cel1330 128MB 20GB WXP
More>>>

Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels:
The official marketing text of Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels as supplied by the manufacturer
The TravelMate 225 boasts the latest in processing performance in a rugged ABS case and with a broad range of connectivity options. In a world where goals are constantly changing and every new mission presents a unique challenge, the TravelMate 225 always fits the bill.

The TravelMate 225X provides everything you need to reach the height of productivity for your work or for play, including two USB ports for expansion and an integrated CD-ROM drive. Combined with Acer's exceptional quality and reliability, these features make the TravelMate 225X a valuable addition to your mobile office. This notebook is configured with an Intel Celeron 1.33GHz-M processor, a 256KB L2 cache, a 20GB hard drive and 128MB PC133 SDRAM, expandable to 1024MB. In addition to the one Type III/Type II CardBus slot with zoomed video support, this TravelMate offers a 3.5" 1.44MB floppy drive, a 24X (max. speed) CD-ROM drive, a 56K V.90 modem and 10/100 Ethernet. The Intel graphics with 8-32MB of shared video DRAM supports resolutions up to 1024 x 768 in 16.7 million colors on both the 14.1" TFT display and external monitors. The enhanced 16-bit PCI audio and dual integrated speakers deliver knockout sound. The TravelMate comes with a rechargeable Li-Ion battery pack, an AC adapter, a full-size keyboard and a touchpad. Windows XP Home Edition is pre-installed.
Short summary description Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels:
This short summary of the Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 225X, Intel® Celeron® M, 1.33 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 20 GB
Long summary description Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels :

Acer TravelMate 225X. Processor family: Intel® Celeron® M, Processor frequency: 1.33 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Total storage capacity: 20 GB

This is an auto-generated long summary of Acer TravelMate 225X 1.33GHz 14.1" 1024 x 768pixels based on the first three specs of the first five spec groups.
X