Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-ROM FDD 8xDVD 24xCD f TM 250 360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.45S37.002
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16785
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 22 Dec 2017 00:25:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive :
The short editorial description of Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive

External EasyLink combo drive - 6X DVD+FDD ComBo drive for TM360/350
More>>>

Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive:
The official marketing text of Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive as supplied by the manufacturer
External EasyLink combo drive 6X DVD+FDD ComBo drive. Model TM360/350.


A combination of DVD or CDROM and FDD in one external drive.

The versatile external 'plug & play' feature reduces travel weight.

The metallic Acer branded device adds style and performance value to your TravelMate.

Short summary description Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive:
This short summary of the Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360, Acer Notebooks TM360/350, 24x, 120 ms, DVD & Floppy disks
Long summary description Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive :

Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360. Compatible products: Acer Notebooks TM360/350. CD read speed: 24x. Access time: 120 ms. Media types supported: DVD & Floppy disks

This is an auto-generated long summary of Acer DVD-ROM FDD 8xDVD 24xCD f TM 250 360 optical disc drive based on the first three specs of the first five spec groups.
Design
Internal *
The product is built in.
No
Performance
Compatible products
Other products that can be used with this product.
Acer Notebooks TM360/350
Reading speed
CD read speed *
24x
Reading speed
DVD read speed
8x
Access time
Access time
120 ms
Other features
Media types supported
The types of media which can be used with this product.
DVD & Floppy disks
Sustained data rate
3.6 MB/s
X