Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 634LC 38.1 cm (15") 1400 x 1050 pixels 30 GB

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 634LC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.43U01.3VH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13270
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:52:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer TravelMate 634LC 38.1 cm (15") 1400 x 1050 pixels 30 GB:
This short summary of the Acer TravelMate 634LC 38.1 cm (15") 1400 x 1050 pixels 30 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 634LC, 1.8 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 30 GB

Long summary description Acer TravelMate 634LC 38.1 cm (15") 1400 x 1050 pixels 30 GB:
This is an auto-generated long summary of Acer TravelMate 634LC 38.1 cm (15") 1400 x 1050 pixels 30 GB based on the first three specs of the first five spec groups.

Acer TravelMate 634LC. Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Total storage capacity: 30 GB. Weight: 2.66 kg

X