Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LCD bezel 15"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD bezel 15"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60.T25V7.006
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8273
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer LCD bezel 15" :
The short editorial description of Acer LCD bezel 15"

LCD bezel 38.1 cm (15") for TravelMate 800
More>>>
Short summary description Acer LCD bezel 15":
This short summary of the Acer LCD bezel 15" data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LCD bezel 15"

Long summary description Acer LCD bezel 15":
This is an auto-generated long summary of Acer LCD bezel 15" based on the first three specs of the first five spec groups.

Acer LCD bezel 15"

X