Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 25.T2701.001 Indoor 60W Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25.T2701.001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25.T2701.001
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5587
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 27 Jan 2018 04:45:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 25.T2701.001 Indoor 60W Black power adapter/inverter :
The short editorial description of Acer 25.T2701.001 Indoor 60W Black power adapter/inverter

60W 3-pin AC power adapter
More>>>
Short summary description Acer 25.T2701.001 Indoor 60W Black power adapter/inverter:
This short summary of the Acer 25.T2701.001 Indoor 60W Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 25.T2701.001, 60 W, Indoor, Notebook, 3-pin, Black

Long summary description Acer 25.T2701.001 Indoor 60W Black power adapter/inverter:
This is an auto-generated long summary of Acer 25.T2701.001 Indoor 60W Black power adapter/inverter based on the first three specs of the first five spec groups.

Acer 25.T2701.001. Output power: 60 W. Power supply type: Indoor, Purpose: Notebook, Connector(s): 3-pin. Colour of product: Black

Power
Output power
The power that the device can produce.
60 W
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Performance
Purpose *
What the product is used for.
Notebook
Connector(s)
3-pin
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
United Kingdom 1 distributor(s)
X