Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Remote control proper use: TV
- - Black
- - Press buttons
- - Number of devices supported: 1
Long product name Acer 25.MAE0B.001 remote control TV Press buttons
:
TV Remote Control
The long product name of Acer 25.MAE0B.001 remote control TV Press buttons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TV Remote Control
More>>>
Short summary description Acer 25.MAE0B.001 remote control TV Press buttons:
This short summary of the Acer 25.MAE0B.001 remote control TV Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 25.MAE0B.001, TV, Press buttons, Black
Long summary description Acer 25.MAE0B.001 remote control TV Press buttons:
This is an auto-generated long summary of Acer 25.MAE0B.001 remote control TV Press buttons based on the first three specs of the first five spec groups.
Acer 25.MAE0B.001. Remote control proper use: TV. Number of devices supported: 1. Input type: Press buttons