Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25.LNY0B.002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25.LNY0B.002
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5727
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 19 Apr 2018 16:08:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter :
The short editorial description of Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter

AC Power adapter 40W, 19V, 2.1A
More>>>
Short summary description Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter:
This short summary of the Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 25.LNY0B.002, 40 W, 2.1 A, Indoor, Monitor, Acer G226HQLV, S191HQLV, S192HQLV, S195HQLV, S201HLV, S202HLV, S222HQLAV, S222HQLV, S231HLV,..., Black

Long summary description Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter:
This is an auto-generated long summary of Acer 25.LNY0B.002 Indoor 40W Black power adapter/inverter based on the first three specs of the first five spec groups.

Acer 25.LNY0B.002. Output power: 40 W, Output current: 2.1 A. Power supply type: Indoor, Purpose: Monitor, Compatibility: Acer G226HQLV, S191HQLV, S192HQLV, S195HQLV, S201HLV, S202HLV, S222HQLAV, S222HQLV, S231HLV,.... Colour of product: Black

Power
Input voltage *
The voltage (V) which is required to power the product.
19
Output power
The power that the device can produce.
40 W
Output current
2.1 A
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Performance
Purpose *
What the product is used for.
Monitor
Compatibility
The other products, software and hardware this product can be used with.
Acer G226HQLV, S191HQLV, S192HQLV, S195HQLV, S201HLV, S202HLV, S222HQLAV, S222HQLV, S231HLV, S232HLAV, S232HLV
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
United Kingdom 2 distributor(s)
X