Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 25.L37VE.001 Indoor power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25.L37VE.001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25.L37VE.001
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18144
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 22 Aug 2017 14:39:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 25.L37VE.001 Indoor power adapter/inverter :
The short editorial description of Acer 25.L37VE.001 Indoor power adapter/inverter

AC Adapter 12V 4.58A Monitor Acer AL1732/AL1932
More>>>
Short summary description Acer 25.L37VE.001 Indoor power adapter/inverter:
This short summary of the Acer 25.L37VE.001 Indoor power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 25.L37VE.001, 100-240, 50/60, 12 V, 4.58 A, Indoor, Monitor
Long summary description Acer 25.L37VE.001 Indoor power adapter/inverter :

Acer 25.L37VE.001. Input voltage: 100-240, Input frequency: 50/60, Output voltage: 12 V. Power supply type: Indoor, Purpose: Monitor, Compatibility: AL1732 AL1932

This is an auto-generated long summary of Acer 25.L37VE.001 Indoor power adapter/inverter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Input voltage *
The voltage (V) which is required to power the product.
100-240
Input frequency *
The frequency (Hz) which is required to power the product.
50/60
Output voltage
12 V
Output current
4.58 A
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Purpose *
What the product is used for.
Monitor
Compatibility
The other products, software and hardware this product can be used with.
AL1732 AL1932
Country Distributor
United Kingdom 2 distributor(s)
X