Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 19.TK501.002 Inverter board notebook spare part

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19.TK501.002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19.TK501.002
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7593
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 14 Apr 2018 01:24:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 19.TK501.002 Inverter board notebook spare part :
The short editorial description of Acer 19.TK501.002 Inverter board notebook spare part

43.18 cm (17 ") Inverter Board
More>>>
Short summary description Acer 19.TK501.002 Inverter board notebook spare part:
This short summary of the Acer 19.TK501.002 Inverter board notebook spare part data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 19.TK501.002, Inverter board, 43.2 cm (17"), Acer

Long summary description Acer 19.TK501.002 Inverter board notebook spare part:
This is an auto-generated long summary of Acer 19.TK501.002 Inverter board notebook spare part based on the first three specs of the first five spec groups.

Acer 19.TK501.002. Type: Inverter board, Display diagonal: 43.2 cm (17"), Brand compatibility: Acer

Features
Type *
Characteristics of the device.
Inverter board
Brand compatibility *
What other brands this brand can be used with.
Acer
Colour of product *
The colour e.g. red, blue, green, black, white.
Multicolour
Features
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Packaging data
Quantity per pack *
The amount in each pack.
1
Country Distributor
United Kingdom 2 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
X