Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Accell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraAudio Fiber Optic Audio Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B036C003B42
Category Audio Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAccell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3401
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 07 Nov 2019 09:29:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black :
The short editorial description of Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black

UltraAudio Fiber Optic Audio Cable - 1m - Black
More>>>
Short summary description Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black:
This short summary of the Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black data-sheet is auto-generated and uses the product title and the first six key specs.

Accell UltraAudio Fiber Optic Audio Cable, TosLink, TosLink, 1 m, Black

Long summary description Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black:
This is an auto-generated long summary of Accell UltraAudio Fiber Optic audio cable 1 m TosLink Black based on the first three specs of the first five spec groups.

Accell UltraAudio Fiber Optic Audio Cable. Connector 1: TosLink, Connector 2: TosLink, Connector contacts plating: Gold, Cable length: 1 m, Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array