Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wireless
- - USB Ethernet
- - 300 Mbit/s
- - Wi-Fi
Long product name AC Ryan Playon!HD Essential Ethernet 300 Mbit/s
:
ACR-WN10002, WPA/WPA2 / WPA/WPA2-TKIP
The long product name of AC Ryan Playon!HD Essential Ethernet 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ACR-WN10002, WPA/WPA2 / WPA/WPA2-TKIP
More>>>
Short summary description AC Ryan Playon!HD Essential Ethernet 300 Mbit/s:
This short summary of the AC Ryan Playon!HD Essential Ethernet 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
AC Ryan Playon!HD Essential, Wireless, USB, Ethernet, Wi-Fi 4 (802.11n), 300 Mbit/s, Black
Long summary description AC Ryan Playon!HD Essential Ethernet 300 Mbit/s:
This is an auto-generated long summary of AC Ryan Playon!HD Essential Ethernet 300 Mbit/s based on the first three specs of the first five spec groups.
AC Ryan Playon!HD Essential. Connectivity technology: Wireless, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Product colour: Black