Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cable splitter
- - Male/Female
- - Connector(s): Molex
- - Black
Long product name AC Ryan ACR-BX3978 cable splitter/combiner Black
:
Backy 3x Molex Splitter power, sleeved Black
The long product name of AC Ryan ACR-BX3978 cable splitter/combiner Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Backy 3x Molex Splitter power, sleeved Black
More>>>
Short summary description AC Ryan ACR-BX3978 cable splitter/combiner Black:
This short summary of the AC Ryan ACR-BX3978 cable splitter/combiner Black data-sheet is auto-generated and uses the product title and the first six key specs.
AC Ryan ACR-BX3978, Cable splitter, Black, Male/Female, Molex
Long summary description AC Ryan ACR-BX3978 cable splitter/combiner Black:
This is an auto-generated long summary of AC Ryan ACR-BX3978 cable splitter/combiner Black based on the first three specs of the first five spec groups.
AC Ryan ACR-BX3978. Type: Cable splitter, Product colour: Black, Connector gender: Male/Female. Connector(s): Molex