location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

abit AX78 motherboard AMD 770 Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
abit Check ‘abit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX78
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘abit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by abit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points abit AX78 motherboard AMD 770 Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX AMD 770 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 8 GB
Long product name abit AX78 motherboard AMD 770 Socket AM2 ATX :
The long product name of abit AX78 motherboard AMD 770 Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AX78
More>>>
Short summary description abit AX78 motherboard AMD 770 Socket AM2 ATX:
This short summary of the abit AX78 motherboard AMD 770 Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

abit AX78, AMD, Socket AM2, 8 GB, Gigabit Ethernet, ATX, AMD 770

Long summary description abit AX78 motherboard AMD 770 Socket AM2 ATX:
This is an auto-generated long summary of abit AX78 motherboard AMD 770 Socket AM2 ATX based on the first three specs of the first five spec groups.

abit AX78. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. Width: 305 mm, Depth: 244 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:27:22
Uk has collected 7 expert reviews for abit AX78 motherboard AMD 770 Socket AM2 ATX and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2011-07-30 01:27:07
Before I talk about the product, here is some background info about abit, as taken from their website.“As a leader in motherboards, Universal abit is consistently creating new industry standards. Our core strength of research and development allows us...
Good Reasonable spec, most people will find it more than adequate, Has potential to over clock well, Well laid out so large graphics card coolers wont render expansion slots unusable, Clearly labelled so simple to connect up, Looks good, Very reasonable p...
Bad I couldn’t work out how to set up a raid array with my Sata optical drive being used to install the OS.
Bottom line I have been out of the AMD game for quite some time now and I have to say I am quite surprised at how capable a system the Abit AX78 makes when coupled with an AMD 9750. Considering the price of the AX78, approx £50, it is a very good motherboard that...
0%
HardCOREware.net
Updated:
2011-07-30 01:27:09
If you had doubts about the "new" Abit, when they were taken over by USI, most of them should have been removed with their last few motherboards. The IP35 Pro and NF-M2 nView were both excellent boards that helped maintain (and in my opini...
Good Perfect layout AM2+ support, Crossfire X Overclocks extremely well Rock solid stable...
Bad Poor SATA performance (chipset) Poor USB performance (chipset) Very basic with not many addons No external USB ports included in box!...
Bottom line Unfortunately, the Abit AX78 leaves me with mixed feelings coming out of this review. On one hand, Universal Abit produced a board that is stable, laid out perfectly, overclocks VERY well, and can be had very cheap. However, it is being held back by a...
0%
trustedreviews.com
Updated:
2011-07-30 01:27:20
Over the last few months weve been steadily working our way through reviewing motherboards based on the full range of AMD chipsets. We started by looking at the flagship, the glamorous feature of which is its support for four graphics cards wo...
70%
3dGameMan.com
Updated:
2011-07-30 01:27:22
Video Review: The Abit AX78 Socket AM2 Motherboard is based on the AMD 770 / SB600 chipset and supports the AMD Dual and Quad Core processors. It accepts up to 8GBs of Dual channel DDR2 1066/800/667 un-buffered non-ECC memory. This motherboard also comes with passive cooling using just heatsinks and a heatpipe, so it's completely silent. It's also Crossfire ready, has 7.1 CD HD audio, RAID controller and much more. This motherboard has major bang for the buck. Watch the video to find out more and che...
0%
Bit-Tech.net
Updated:
2014-01-24 01:37:21
Following Tim’s recent article on building a , where we utilised a sub-£45 Gigabyte GA-P31-DS3L to achieve not only a rock solid system but also some pretty impressive overclocks, we’ve been thinking about what else is available in the bargain side o...
Bottom line Our conclusions on these boards stem from the approaches their manufacturers seem to have taken towards them. Abit has been given AMD 770X and tried hard to make a functional, attractive and tweakable motherboard, and despite poor multi GPU performance...
60%
Country Distributor
United Kingdom 1 distributor(s)