Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - CF, MMC, MS Duo, SD, SDHC, xD
- - USB 2.0
- - Black
Long product name ABC Products card reader USB 2.0 Black
:
All In One USB Multi Digital Card Reader Writer
The long product name of ABC Products card reader USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
All In One USB Multi Digital Card Reader Writer
More>>>
Short summary description ABC Products card reader USB 2.0 Black:
This short summary of the ABC Products card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
ABC Products Card Reader, CF, MMC, MS Duo, SD, SDHC, xD, Black, Status, USB 2.0, USB
Long summary description ABC Products card reader USB 2.0 Black:
This is an auto-generated long summary of ABC Products card reader USB 2.0 Black based on the first three specs of the first five spec groups.
ABC Products Card Reader. Compatible memory cards: CF, MMC, MS Duo, SD, SDHC, xD, Product colour: Black, LED indicators: Status. Interface type: USB 2.0. Cables included: USB