Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

A-Rival NAV-PA81 8GB Black,Silver tablet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
A-Rival
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAV-PA81
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NAV-PA81W
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4260090613313
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by A-Rival: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12933
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Oct 2017 01:57:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name A-Rival NAV-PA81 8GB Black,Silver tablet :
The short editorial description of A-Rival NAV-PA81 8GB Black,Silver tablet

NAV-PA81, Telechip CPU 800 Mhz, 8 GB Flash, 256 MB RAM, SD, 20.32 cm (8 ") 800 x 600 4:3, 802.11 b/g, GPS, USB, HDMI, Android 2.1
More>>>
Short summary description A-Rival NAV-PA81 8GB Black,Silver tablet:
This short summary of the A-Rival NAV-PA81 8GB Black,Silver tablet data-sheet is auto-generated and uses the product title and the first six key specs.
A-Rival NAV-PA81, 20.3 cm (8"), 800 x 600 pixels, 8 GB, 0.25 GB, 0.8 GHz, Black, Silver
Long summary description A-Rival NAV-PA81 8GB Black,Silver tablet :

A-Rival NAV-PA81. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 0.8 GHz. Internal memory: 0.25 GB. Card reader integrated. Weight: 500 g. Colour of product: Black, Silver

This is an auto-generated long summary of A-Rival NAV-PA81 8GB Black,Silver tablet based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.