3M logo

3M Digital Projector S15i 1500 ANSI lumens LCD SVGA (800x600)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80490
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M Digital Projector S15i 1500 ANSI lumens LCD SVGA (800x600):

3M Digital Projector S15i, 1500 ANSI lumens, LCD, SVGA (800x600), 300:1, 16.78 million colours, 31.5 - 91 kHz

Long summary description 3M Digital Projector S15i 1500 ANSI lumens LCD SVGA (800x600):

3M Digital Projector S15i. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Focal length range: 21.4 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.