3M logo

3M PF12.1W Widescreen Notebook Filter (5 pack)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22040
Info modified on:
04 Apr 2019, 08:45:22
End of life date:
01 Apr 2019
Short summary description 3M PF12.1W Widescreen Notebook Filter (5 pack):

3M PF12.1W Widescreen Notebook Filter (5 pack), 16:9, 26.1 cm (10.3"), 16.4 cm (6.46"), 264.16 x 337.82 x 38.10 mm, 264.2 mm, 337.8 mm

Long summary description 3M PF12.1W Widescreen Notebook Filter (5 pack):

3M PF12.1W Widescreen Notebook Filter (5 pack). Compatibility: 16:9. Width (imperial): 26.1 cm (10.3"), Height (imperial): 16.4 cm (6.46"), Package dimensions (WxDxH): 264.16 x 337.82 x 38.10 mm. Package width: 264.2 mm, Package depth: 337.8 mm, Package height: 38.1 mm. Package weight (imperial): 1.08 kg (2.39 lbs), Package dimensions (W x D x H): 264.2 x 337.8 x 38.1 mm (10.4 x 13.3 x 1.5")

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.