3M logo

3M OHP1720N data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40749
Info modified on:
21 Jan 2020, 15:00:48
End of life date:
01 Apr 2019
Short summary description 3M OHP1720N data projector 2500 ANSI lumens DLP XGA (1024x768):

3M OHP1720N, 2500 ANSI lumens, DLP, XGA (1024x768), 254 x 254 m, Lamp, 75 h

Long summary description 3M OHP1720N data projector 2500 ANSI lumens DLP XGA (1024x768):

3M OHP1720N. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 75 h, Lamp power: 360 W. Weight: 8.1 kg. Dimensions (WxDxH): 361 x 425 x 711 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.