location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051141928326 show
Category:
Small plastic container placed on desks which dispenses notepaper.
Note Paper Dispensers Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 17:49:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M Post-it Pink :
The long product name of 3M Post-it Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pop-up Notes Dispenser HD-330, 3 in x 3 inch
More>>>
3M Post-it Pink:
The official description of 3M Post-it Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Post-it® Pop-up Notes Dispenser HD-330, 3 in x 3 in
Convenient, one-handed dispensing now in a one-of-a-kind, heart-shaped dispenser that brings playfulness to your desk and fun to your work. The weighted dispenser will always be where you need it. For refills, look for the accordion shaped icon on all packages of Post-it(R) Pop-up Notes. Pack includes a 50-sheet pad of pink colored pop-up notes.

- Holds 3 in x 3 in Pop-up Notes, Pink, Heart-Shaped Dispenser
- Increase productivity and show some heart at the office
- With this playful dispenser, notes will always be within reach
- Pack includes dispenser and a 50-sheet pad of pink pop-up notes.
- Contains 1 dispenser and 1 pad of notes in Pink
- For refills, look for the accordion shaped icon on all packages of pop-up notes

Short summary description 3M Post-it Pink:
This short summary of the 3M Post-it Pink data-sheet is auto-generated and uses the product title and the first six key specs.

3M Post-it, 1 pc(s), 50 sheets

Long summary description 3M Post-it Pink:
This is an auto-generated long summary of 3M Post-it Pink based on the first three specs of the first five spec groups.

3M Post-it. Quantity per pack: 1 pc(s), Number of sheets per pad: 50 sheets

Technical details
Product colour *
Pink
Pad width (max) *
7.62 cm
Pad height (max)
7.62 cm
Packaging content
Quantity per pack
1 pc(s)
Number of sheets per pad
50 sheets