3M logo

3M DL955 lamination film 2 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63488
Info modified on:
18 Feb 2018, 17:44:57
Long product name 3M DL955 lamination film 2 pc(s):

DL955, Dual Laminate Refill Cartridge

3M DL955 lamination film 2 pc(s):

For use with Scotch® LS950 Laminating System. Front and back side lamination. Great for presentations, 3-ring binder sheets, schedules and more. Thicker film for greater protection. 8.6mil total thickness, approximately 50- 8 1/2 in x 11 in applications.

Short summary description 3M DL955 lamination film 2 pc(s):

3M DL955, Transparent, 215.9 mm, 0.0002184 mm, 2 pc(s)

Long summary description 3M DL955 lamination film 2 pc(s):

3M DL955. Product colour: Transparent. Width: 215.9 mm, Thickness: 0.0002184 mm. Quantity per pack: 2 pc(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.