location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it 1.219 m x 2.438 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it 1.219 m x 2.438 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEF8X4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051141396781 show
Category:
Also known as a whiteboard, this is a glossy, usually white surface for nonpermanent markings.
Dry Erase Boards Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 18:24:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M Post-it 1.219 m x 2.438 m White :
The long product name of 3M Post-it 1.219 m x 2.438 m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post-it Dry Erase Surface DEF8x4, 4 ft x 8 ft (1.219 m x 2.438 m)
More>>>
3M Post-it 1.219 m x 2.438 m White:
The official description of 3M Post-it 1.219 m x 2.438 m White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The instant, flexible whiteboard solution. Transforms painted drywall, glass, painted steel, finished wood or even old dry erase and chalkboards into a dry erase surface. Stain-proof technology erases cleanly every time and is easy to write on.

- Easy to install and requires no tools – just unroll, peel and stick
- Stain-proof material erases cleanly every time
- Smooth surface is easy to write on
- Resurface old whiteboards or chalkboards to create a new dry erase board
- Cut-to-fit surface allows you to customize your environment
- Create horizontal collaborative spaces on tables and desks
- Think big - cover an entire wall to inspire collaboration
- 100% Satisfaction Guaranteed* - if this product does not meet your specific needs we will make it right!

Set Collaboration Free. The Post-it® Dry Erase Surface is designed to stick to a variety of painted drywall and steel surfaces, glass, finished wood, and existing whiteboards or chalkboards. The Post-it® Dry Erase Surface is easy to install and requires no tools – just unroll, peel and stick. Utilizing a proprietary dry erase coating, the Post-it® Dry Erase Surface is stain-proof, erases cleanly every time and writes smoothly. From horizontal applications on desks or tables to vertical applications on surfaces where traditional whiteboards cannot be installed, such as windows, the Post-it® Dry Erase Surface can be cut-to-fit and provides endless possibilities for dry erase solutions in new places. It’s even great for replacing old dry erase surfaces that may be ghosted—simply apply over the existing board and it looks new again.

Short summary description 3M Post-it 1.219 m x 2.438 m White:
This short summary of the 3M Post-it 1.219 m x 2.438 m White data-sheet is auto-generated and uses the product title and the first six key specs.

3M Post-it 1.219 m x 2.438 m, 2438 mm, 1219 mm, 20.3 cm (8"), 10.2 cm (4"), White

Long summary description 3M Post-it 1.219 m x 2.438 m White:
This is an auto-generated long summary of 3M Post-it 1.219 m x 2.438 m White based on the first three specs of the first five spec groups.

3M Post-it 1.219 m x 2.438 m. Width: 2438 mm, Height: 1219 mm, Width (imperial): 20.3 cm (8"). Product colour: White

Weight & dimensions
Width
2438 mm
Height
1219 mm
Width (imperial)
20.3 cm (8")
Weight & dimensions
Height (imperial)
10.2 cm (4")
Features
Product colour
White
Country Distributor
United States 1 distributor(s)