location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Highland 70005258309 Metal, Plastic Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Highland
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70005258309
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C60-ST4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046719106714
Category:
Plastic items with a metal edge used to contain tape and cut it to the required length.
Tape Dispensers Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 14:24:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M Highland 70005258309 Metal, Plastic Black, Silver :
The long product name of 3M Highland 70005258309 Metal, Plastic Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25.4 mm, Silver, Plastic/Metal, 1 dispenser + 4 rolls/pack
More>>>
3M Highland 70005258309 Metal, Plastic Black, Silver:
The official description of 3M Highland 70005258309 Metal, Plastic Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scotch® Magic™ Tape is invisible when applied to most paper. Great for repairing and sealing documents. Stays invisible when scanned or photocopied

Weighted tape dispenser for easy, one-handed unrolling and cutting of tape. Always find the end of the sticky tape with a Scotch® Tape Dispenser

Scotch® Magic™ Tape has a permanent adhesive for lasting sticking power

Can be written on with pen, pencil or marker. Tape unwinds smoothly and cuts easily
Scotch® Magic™ tape included
Dispenser is easy to refill, holds tape up to 19mm x 38m on a 2.54cm diameter core

Short summary description 3M Highland 70005258309 Metal, Plastic Black, Silver:
This short summary of the 3M Highland 70005258309 Metal, Plastic Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

3M Highland 70005258309, 1.9 cm, 33 m, Metal, Plastic, Black, Silver, 5 pc(s)

Long summary description 3M Highland 70005258309 Metal, Plastic Black, Silver:
This is an auto-generated long summary of 3M Highland 70005258309 Metal, Plastic Black, Silver based on the first three specs of the first five spec groups.

3M Highland 70005258309. Maximum roll width: 1.9 cm, Maximum roll length: 33 m, Material: Metal, Plastic

Features
Maximum roll width *
1.9 cm
Maximum roll length
33 m
Material
Metal, Plastic
Features
Product colour
Black, Silver
Quantity per box
5 pc(s)
Packaging content
Roll of tape included
Yes