3M logo

3M Privacy Computer Filter PF400XXLB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113610
Info modified on:
22 May 2020, 16:58:09
End of life date:
01 Apr 2019
Warranty:
Lifetime
Long product name 3M Privacy Computer Filter PF400XXLB:

Privacy Computer Filter PF400XXLB, Midnight Black Frame, 19-21in (40.6-48.2cm) CRTs and 19-20in (48.2-50.8cm) LCDs

3M Privacy Computer Filter PF400XXLB:

Helps protect your confidential company and personal employee data from prying eyes.
Features:

- PF400XXLB fits 19"- 21" CRTs and 19"- 21" LCD monitors
- Black flat frame design
- Keeps on screen data private with 3M's microlouver privacy technology
- On screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen
- Offers privacy without blurring or distorting screen images
- Reduces glare up to 95%
- Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded
- Utilize standard tint glass for brighter graphics and sharper text
- Cleans easily with a soft, lint-free cloth and glass cleaner
- Protects fragile LCD screens from scratches, damage and fingerprints
- Lifetime warranty.

Short summary description 3M Privacy Computer Filter PF400XXLB:

3M Privacy Computer Filter PF400XXLB, 53.3 cm (21"), Monitor, Framed display privacy filter, Anti-radiation, Anti-static

Long summary description 3M Privacy Computer Filter PF400XXLB:

3M Privacy Computer Filter PF400XXLB. Maximum screen size: 53.3 cm (21"), Suitable for: Monitor, Type: Framed display privacy filter. Protection features: Scratch-resistant, Glare reduction (max): 95%, Light transmission: 38%

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.