location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF400XXL Privacy Computer Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF400XXL Privacy Computer Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044042103 show
Show alternative article codes used in the online market place
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M PF400XXL Privacy Computer Filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 53.3 cm (21") Monitor Framed display privacy filter
  • - Anti-glare, Anti-radiation, Anti-static
  • - LCD/CRT
  • - Scratch-resistant
Warranty: Lifetime
Long product name 3M PF400XXL Privacy Computer Filter :
The long product name of 3M PF400XXL Privacy Computer Filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PF400XXL Privacy Computer Filter
More>>>
3M PF400XXL Privacy Computer Filter:
The official description of 3M PF400XXL Privacy Computer Filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feactures
- PF400XXL fits 19"- 21" CRTs and 19"- 20" LCD monitors
- Flat frame design
- Keeps confidential information private with 3M's microlouver privacy technology
- On screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen
- Offers privacy without blurring or distorting screen images
- Reduces glare up to 95%
- Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded
- Viewing area diagonal is 20.6 inches (523 mm)
- Standard tint glass
- Cleans easily with a soft, lint-free cloth and glass cleaner
- Includes two sets of hanger arms for a custom fit on either CRT or LCD monitors
- Protects fragile LCD screens from scratches, damage and fingerprints
- Lifetime warranty

Short summary description 3M PF400XXL Privacy Computer Filter:
This short summary of the 3M PF400XXL Privacy Computer Filter data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF400XXL Privacy Computer Filter, 53.3 cm (21"), Monitor, Framed display privacy filter, Anti-glare, Anti-radiation, Anti-static

Long summary description 3M PF400XXL Privacy Computer Filter:
This is an auto-generated long summary of 3M PF400XXL Privacy Computer Filter based on the first three specs of the first five spec groups.

3M PF400XXL Privacy Computer Filter. Maximum screen size: 53.3 cm (21"), Suitable for: Monitor, Type: Framed display privacy filter. Protection features: Scratch-resistant, Glare reduction (max): 95%, Light transmission: 38%

Design
Maximum screen size *
53.3 cm (21")
Suitable for *
Monitor
Type *
Framed display privacy filter
Minimum screen size
48.3 cm (19")
Frame colour
Putty
Material
Glass
Features
Display filter features *
Anti-glare, Anti-radiation, Anti-static
Features
Display types supported *
LCD/CRT
Scratch-resistant
Yes
Protection features
Scratch-resistant
Light transmission
38%
Glare reduction (max)
95%
Weight & dimensions
Width (imperial)
40.6 cm (16")
Height (imperial)
33 cm (13")
Brand Image Product code Product Stock Price from
3M PF400XLB Privacy Computer Filter 3M PF400XLB Privacy Computer Filter
(show image)
98044025736 PF400XLB Privacy Computer Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Computer Filter PF400XXLB 3M Privacy Computer Filter PF400XXLB
(show image)
98044042111 Privacy Computer Filter PF400XXLB 0.00
(excl. VAT)
0 (incl. VAT)
3M PF400XL Privacy Computer Filter 3M PF400XL Privacy Computer Filter
(show image)
98044025934 PF400XL Privacy Computer Filter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)