Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Executive Filter EF200XXL

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive Filter EF200XXL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044025991 show
Show alternative article codes used in the online market place
Category
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26847
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 01 Apr 2019 19:22:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name 3M Executive Filter EF200XXL :
The short editorial description of 3M Executive Filter EF200XXL

Executive Filter EF200XXL Assembly Free, Universal Frame, anti-Glare, anti-Radiation, Anti-Static
More>>>
3M Executive Filter EF200XXL:
The official marketing text of 3M Executive Filter EF200XXL as supplied by the manufacturer

These new filters feature a two-sided anti-reflective coating that helps monitors perform better. The filter has passed stringent ISO-9241-7 compliance testing. Proven to provide exceptional glare reduction and contrast enhancement, the 3M™ Executive filters help to reduce symptoms of Computer Vision Syndrome (CVS) in a variety of lighting conditions. The 3M™ Executive Filters reduce glare up to 99.9% of ELF/VLF E-field radiation. Available in flat or contour wraparound frames, the anti-glare filters feature optimal tint glass for sharper, clearer images and readability. The filters are assembly free and are available for 51cm-53.5cm size monitors.

Short summary description 3M Executive Filter EF200XXL:
This short summary of the 3M Executive Filter EF200XXL data-sheet is auto-generated and uses the product title and the first six key specs.

3M Executive Filter EF200XXL, Monitor, Framed display privacy filter, Grey, Glass, Anti-glare,Anti-radiation,Anti-reflective,Anti-static, LCD/CRT

Long summary description 3M Executive Filter EF200XXL:
This is an auto-generated long summary of 3M Executive Filter EF200XXL based on the first three specs of the first five spec groups.

3M Executive Filter EF200XXL. Suitable for: Monitor, Type: Framed display privacy filter, Frame colour: Grey. Display filter features: Anti-glare,Anti-radiation,Anti-reflective,Anti-static, Display types supported: LCD/CRT, Light transmission: 45%. Maximum screen size compatibility: 53.3 cm (21"), Minimum screen size compatibility: 48.3 cm (19"). Width: 364 mm, Height: 400 mm, Width (imperial): 40.6 cm (16")

Design
Suitable for *
Who can use the product, or what the product can be used for.
Monitor
Type *
Characteristics of the device.
Framed display privacy filter
Frame colour
The colour of the frame, which is a rigid structure that surrounds something such as a picture, door, or windowpane.
Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Glass
Features
Display filter features *
A display filter is placed over a display screen e.g. computer monitor to reduce glare and make it easier to see.
Anti-glare,Anti-radiation,Anti-reflective,Anti-static
Display types supported *
The types of display that can be used with the product e.g. LCD, CRT.
LCD/CRT
Scratch-resistant
Yes
Easy to clean
Yes
Light transmission
45%
Features
Glare reduction (max)
99%
Ergonomics
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
53.3 cm (21")
Minimum screen size compatibility
The minimum screen size which can be used with this product.
48.3 cm (19")
Weight & dimensions
Width
The measurement or extent of something from side to side.
364 mm
Height
The measurement of the product from head to foot or from base to top.
400 mm
Width (imperial)
40.6 cm (16")
Height (imperial)
33 cm (13")
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Customer service details