Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vikuiti Rear Projection Screen, 60"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98-0440-4341-6
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6555
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3 :
The short editorial description of 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3

Vikuiti™ Rear Projection Screen XRVS 120 Non-Glare, 4:3 Aspect Ratio, 60"
More>>>
3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3:
The official marketing text of 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3 as supplied by the manufacturer

Capture your audience with the Vikuiti™ XRVS-120 Non-Glare rear projection screen. Using patented 3M Microbead Technology, the XRVS (eXended Resolution Video Screen) delivers bright, sharp images at all angles.

Combined with its efficient ambient light absorbing layer the XRVS provides industry leading contrast virtually eliminating washout from sunlight or other room lighting. Ideal for all rear projection applications.

Short summary description 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3:
This short summary of the 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

3M Vikuiti Rear Projection Screen, 60" , 152.4 cm (60"), 4:3

Long summary description 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3:
This is an auto-generated long summary of 3M Vikuiti Rear , 60" projection screen 152.4 cm (60") 4:3 based on the first three specs of the first five spec groups.

3M Vikuiti Rear Projection Screen, 60" . Diagonal: 152.4 cm (60"), Native aspect ratio: 4:3