location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 8455013 stationery tape 13.7 m Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8455013
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8455013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0021200073830 show
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M 8455013 stationery tape 13.7 m Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.7 m
  • - Transparent
  • - Width: 50 mm
Long product name 3M 8455013 stationery tape 13.7 m Transparent :
The long product name of 3M 8455013 stationery tape 13.7 m Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8455013, Scotch Book Protecting Tape, 845, Transparent, 50mm x 13.7m Roll
More>>>
3M 8455013 stationery tape 13.7 m Transparent:
The official description of 3M 8455013 stationery tape 13.7 m Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Excellent for repairing, reinforcing, protecting and covering bound edges and surfaces. Use on books, magazines, pamphlets, record album jackets and more.

Short summary description 3M 8455013 stationery tape 13.7 m Transparent:
This short summary of the 3M 8455013 stationery tape 13.7 m Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

3M 8455013, 13.7 m, Transparent, 50 mm

Long summary description 3M 8455013 stationery tape 13.7 m Transparent:
This is an auto-generated long summary of 3M 8455013 stationery tape 13.7 m Transparent based on the first three specs of the first five spec groups.

3M 8455013. Length: 13.7 m, Product colour: Transparent. Width: 50 mm

Features
Length *
13.7 m
Product colour *
Transparent
Features
Duplex (double-sided)
No
Weight & dimensions
Width
50 mm
Brand Image Product code Product Stock Price from
3M 8453813 stationery tape 13.7 m Transparent 3M 8453813 stationery tape 13.7 m Transparent
(show image)
8453813 8453813 0.00
(excl. VAT)
0 (incl. VAT)