Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 8453813 13.7m Transparent stationery/office tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8453813
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8453813
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0021200073823
Category
Narrow strip of material, typically used to hold or fasten something.
stationery & office tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9083
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 18 Oct 2017 10:31:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 8453813 13.7m Transparent stationery/office tape :
The short editorial description of 3M 8453813 13.7m Transparent stationery/office tape

8453813, Scotch Book Protecting Tape, 845, Transparent, 38mm x 13.7m Roll
More>>>

3M 8453813 13.7m Transparent stationery/office tape:
The official marketing text of 3M 8453813 13.7m Transparent stationery/office tape as supplied by the manufacturer
Excellent for repairing, reinforcing, protecting and covering bound edges and surfaces. Use on books, magazines, pamphlets, record album jackets and more.
Short summary description 3M 8453813 13.7m Transparent stationery/office tape:
This short summary of the 3M 8453813 13.7m Transparent stationery/office tape data-sheet is auto-generated and uses the product title and the first six key specs.
3M 8453813, 13.7 m, Transparent, 38 mm
Long summary description 3M 8453813 13.7m Transparent stationery/office tape :

3M 8453813. Length: 13.7 m, Colour of product: Transparent. Width: 38 mm

This is an auto-generated long summary of 3M 8453813 13.7m Transparent stationery/office tape based on the first three specs of the first five spec groups.
Features
Length *
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
13.7 m
Colour of product *
The colour e.g. red, blue, green, black, white.
Transparent
Features
Duplex (double-sided)
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
38 mm
Brand Image Product code Product Stock Price from
3M 8455013 13.7m Transparent stationery/office tape 3M 8455013 13.7m Transparent stationery/office tape
(show image)
8455013 8455013 EUR 4,63
(excl. VAT)
EUR 4,63 (incl. VAT)