location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IMCSN-1300-48"-Black-20 Pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80610693469 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051135034484 show
Category:
Protective casing for cables, usually made of plastic or rubber.
Cable Insulation Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s) :
The long product name of 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.22m, Ø33mm, Pack of 20
More>>>
3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s):
The official description of 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3M™ Heat Shrinkable Medium-wall Cable Sleeves IMCSN are reliable, tough performers made of split-resistant cross-linked polyolefin. This cable sleeve comes in a quantity of 20 per case.

3M™ Heat Shrinkable Medium-Wall Cable Sleeves IMCSN protect against mechanical and environmental dangers providing excellent abrasion, corrosion and chemical resistance. IMCSN sleeves have greater flexibility than the ITCSN, our heavy-wall version. Installation of these fast-shrinking sleeves is easy with little training necessary. The 48 inch (121,9 cm) lengths come standard with a factory-applied adhesive/sealant, a thermoplastic material that remains flexible over long periods under adverse environmental conditions. During heating the sealant softens, bonds to underlying surfaces and fills small voids that might be present. The 25 ft (7,62 m) reel version is uncoated. Applications include bus bar insulation and phase rejacketing.

Short summary description 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s):
This short summary of the 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M IMCSN-1300-48"-Black-20 Pcs, Heat shrink tube, Polyolefin, Black, 20 pc(s)

Long summary description 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s):
This is an auto-generated long summary of 3M IMCSN-1300-48"-Black-20 Pcs Heat shrink tube 20 pc(s) based on the first three specs of the first five spec groups.

3M IMCSN-1300-48"-Black-20 Pcs. Maximum diameter: 3.3 cm, Minimum diameter: 1.09 cm. Quantity per pack: 20 pc(s)

Technical details
Type *
Heat shrink tube
Product colour
Black
Certification
RoHS 2011/65/EU
Material
Polyolefin
Flame-retardant
No
Weight & dimensions
Maximum diameter
3.3 cm
Minimum diameter
1.09 cm
Packaging content
Quantity per pack
20 pc(s)