location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it 152 x 102mm (12 x 50)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7693 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3134375377454
Category: Note Paper Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 10:52:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive :
The long product name of 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post-it 152 x 102mm (12 x 50)
More>>>
3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive:
The official description of 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect way to get your message noticed, these self-adhesive, removable coloured notes have revolutionised home, school and office communication. Available in a wide variety of colours and designs, use them to organise your information, wherever you are.

Short summary description 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive:
This short summary of the 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive data-sheet is auto-generated and uses the product title and the first six key specs.

3M Post-it 152 x 102mm (12 x 50), Rectangle, Blue, White, Yellow, Paper, 102 mm, 149 mm, 50 sheets

Long summary description 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive:
This is an auto-generated long summary of 3M Post-it 152 x 102mm (12 x 50) note paper Rectangle Blue, White, Yellow 50 sheets Self-adhesive based on the first three specs of the first five spec groups.

3M Post-it 152 x 102mm (12 x 50). Form factor: Rectangle, Product colour: Blue, White, Yellow, Material: Paper. Width: 102 mm, Depth: 149 mm. Number of sheets per pad: 50 sheets

Features
Form factor *
Rectangle
Product colour *
Blue, White, Yellow
Self-adhesive *
Yes
Material
Paper
Weight & dimensions
Width *
102 mm
Depth *
149 mm
Packaging data
Number of sheets per pad *
50 sheets
Number of pads per pack *
1