Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIVACY PER NOTEBOOK/LCD 11.6W 16:9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76605A
Category
Accessories used with notebooks (small computers) such as cases.
notebook accessories
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 783
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 05 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9 :
The short editorial description of 3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9

3M PRIVACY FILTER 11.6 WIDE (W9) - 16 9
More>>>
Short summary description 3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9:
This short summary of the 3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9

Long summary description 3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9:
This is an auto-generated long summary of 3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9 based on the first three specs of the first five spec groups.

3M PRIVACY PER NOTEBOOK/LCD 11.6W 16:9

X