location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 23.6in Monitor, 16:9, PF236W9B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100036695 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998662842 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:27:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Matte surface helps reduce glare and fingerprints
  • - Helps reduce blue light, without distorting the natural color of your display.
  • - Durable privacy filter that can withstand hundreds of cleanings
  • - 100% hand inspected for quality assurance.
Warranty: Limited 1-year
Long product name 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B :
The long product name of 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy Filter for 23.6in Monitor, 16:9, PF236W9B
More>>>
3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B:
The official description of 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3M™ Privacy Filters provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent viewing experience from straight on views. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity.

Short summary description 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B:
This short summary of the 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B data-sheet is auto-generated and uses the product title and the first six key specs.

3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B, 59.9 cm (23.6"), 16:9, Monitor, Frameless display privacy filter, Glossy / Matt, Anti-glare, Privacy

Long summary description 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B:
This is an auto-generated long summary of 3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B based on the first three specs of the first five spec groups.

3M Privacy Filter for 23.6in Monitor, 16:9, PF236W9B. Maximum screen size: 59.9 cm (23.6"). Aspect ratio: 16:9. Suitable for: Monitor, Type: Frameless display privacy filter. Surface finish: Glossy / Matt, Protection features: Dust resistant, Scratch-resistant, Limits viewing angle: 60°. Weight: 98 g

Design
Maximum screen size *
59.9 cm (23.6")
Suitable for *
Monitor
Type *
Frameless display privacy filter
Screen size HxW
294 x 522 mm
Display diagonal (metric)
59.9 cm
Filter colour
Black
Reversibility
Matte-to-Glossy
Product colour
Black
Features
Display filter features *
Anti-glare, Privacy
Display types supported *
LCD
Aspect ratio
16:9
Widescreen
Yes
Scratch-resistant
Yes
Protection features
Dust resistant, Scratch-resistant
Limits viewing angle
60°
Easy to clean
Yes
Surface finish
Glossy / Matt
Screen format
Widescreen
Country of origin
United States
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
Yes
Installation type
Adhesive strip + Slide mount tab
Easy to remove
Yes
Fingerprint resistant
Yes
Blue light filter
Yes
Features
Compatibility
Samsung S24B350TL; Lenovo ThinkVision G24-10; LG UltraGear 24GN53A-B; ACER V246HQL; Lenovo V510z; LG UltraGear 24GL65B-B; ViewSonic VS15453; ViewSonic VA2403; ViewSonic VA2407H; Dell SE2417HG; Lenovo D24-10; Sceptre C248B-144RN; Samsung S24E650PL; ViewSonic VX2458-MHD; Lenovo C24-10; ViewSonic VG2433MH; ACER ED242QR; ASUS VP247NA; ViewSonic VA2452Sm; LG UltraGear 24GL600F; ASUS TUF Gaming VG24VQ; ViewSonic VA2446mh-LED; ACER XF240Q; LG UltraGear 24M47VQ
Weight & dimensions
Width
522 mm
Height
294 mm
Weight
98 g
Packaging data
Package width
552 mm
Package depth
5 mm
Package height
368 mm
Package weight
374 g
Other features
Anti-reflective
Yes
Special features
Compatible For Device With Raized Bezel
Compliance certificates
Trade Agreements Act (TAA)
Logistics data
Pallet net height
121.9 cm
Pallet net length
121.9 cm
Pallet net width
106.7 cm
Pallet net weight
56.4 kg
Pallet weight (EU)
289.8 kg
Products per pallet (EU)
575 pc(s)
Harmonized System (HS) code
85299097
Pallet gross width
106.7 cm
Pallet gross length
121.9 cm
Pallet gross height
121.9 cm
Pallet gross weight
289.8 kg
Shipping (inner) case width
37.9 cm
Shipping (inner) case length
56.4 cm
Shipping (inner) case height
4.8 cm
Shipping (inner) case gross weight
2.38 kg
Shipping (inner) case net weight
490 g
Products per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128797179
Brand Image Product code Product Stock Price from
3M Privacy Filter for 20.1in Monitor, 4:3, PF201C3B 3M Privacy Filter for 20.1in Monitor, 4:3, PF201C3B
(show image)
7000006408 Privacy Filter for 20.1in Monitor, 4:3, PF201C3B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 26in Monitor, 16:10, PF260W1B 3M Privacy Filter for 26in Monitor, 16:10, PF260W1B
(show image)
7000031974 Privacy Filter for 26in Monitor, 16:10, PF260W1B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 19in Monitor, 16:10, PF190W1B 3M Privacy Filter for 19in Monitor, 16:10, PF190W1B
(show image)
7000013839 Privacy Filter for 19in Monitor, 16:10, PF190W1B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 19in Monitor, 5:4, PF190C4B 3M Privacy Filter for 19in Monitor, 5:4, PF190C4B
(show image)
7000013670 Privacy Filter for 19in Monitor, 5:4, PF190C4B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 24in Monitor, 16:9, PF240W9B 3M Privacy Filter for 24in Monitor, 16:9, PF240W9B
(show image)
7100011180 Privacy Filter for 24in Monitor, 16:9, PF240W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 23in Monitor, 16:9, PF230W9B 3M Privacy Filter for 23in Monitor, 16:9, PF230W9B
(show image)
7000021450 Privacy Filter for 23in Monitor, 16:9, PF230W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 20in Monitor, 16:9, PF200W9B 3M Privacy Filter for 20in Monitor, 16:9, PF200W9B
(show image)
7000021449 Privacy Filter for 20in Monitor, 16:9, PF200W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 21.3in Monitor, 4:3, PF213C3B 3M Privacy Filter for 21.3in Monitor, 4:3, PF213C3B
(show image)
7100026042 Privacy Filter for 21.3in Monitor, 4:3, PF213C3B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B 3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B
(show image)
7000006414 Privacy Filter for 21.6in Monitor, 16:10, PF216W1B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 22in Monitor, 16:10, PF220W1B 3M Privacy Filter for 22in Monitor, 16:10, PF220W1B
(show image)
7000006412 Privacy Filter for 22in Monitor, 16:10, PF220W1B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 7 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)