location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it 102 x 152mm (6 x 100)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70208
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s) :
The long product name of 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post-it 102 x 152mm (6 x 100)
More>>>
3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s):
The official description of 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect way to get your message noticed, these self-adhesive, removable coloured notes have revolutionised home, school and office communication. Available in a wide variety of colours and designs, use them to organise your information, wherever you are.

Short summary description 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s):
This short summary of the 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Post-it 102 x 152mm (6 x 100), Yellow, 102 mm, 152 mm, 6 pc(s), 100 sheets

Long summary description 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s):
This is an auto-generated long summary of 3M Post-it 102 x 152mm (6 x 100) self-adhesive label Yellow 6 pc(s) based on the first three specs of the first five spec groups.

3M Post-it 102 x 152mm (6 x 100). Product colour: Yellow. Width: 102 mm, Height: 152 mm. Labels per pack: 6 pc(s), Media sheets per package: 100 sheets

Features
Product colour *
Yellow
Weight & dimensions
Width
102 mm
Weight & dimensions
Height
152 mm
Packaging data
Labels per pack *
6 pc(s)
Media sheets per package
100 sheets
Brand Image Product code Product Stock Price from
3M Post-it 652R self-adhesive label White 3M Post-it 652R self-adhesive label White
(show image)
652R Post-it 652R 0.00
(excl. VAT)
0 (incl. VAT)